Texas Instruments SN65LVDM1676 16-Channel LVDM Transceiver SN65LVDM1676DGG

Description
16-Channel LVDM Transceiver 64-TSSOP -40 to 85
Request a Quote
Description
16-Channel LVDM Transceiver 64-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDM1676DGG is a 16-channel low-voltage differential signaling (LVDS) transceiver in a 64-pin TSSOP package with a 20-mil terminal pitch, designed for point-to-point or half-duplex data transmission at rates up to 200 Mbps per receiver or 650 Mbps per transmitter. It features integrated 110-ohm line termination, a typical differential output voltage of 340 mV into a 50-ohm load, driver propagation delay of 2.5 ns, and receiver propagation delay of 3 ns. The device operates from -40°C to 85°C and includes bus-terminal ESD protection exceeding 12 kV. LVTTL logic inputs are 5-V tolerant, and the driver outputs are high-impedance when disabled or during power-up/down events.

Datasheet Summary
Powered by GS/AI

The SN65LVDM1676DGG is a 16-channel low-voltage differential signaling (LVDS) transceiver in a 64-pin TSSOP package with a 20-mil terminal pitch, designed for point-to-point or half-duplex data transmission at rates up to 200 Mbps per receiver or 650 Mbps per transmitter. It features integrated 110-ohm line termination, a typical differential output voltage of 340 mV into a 50-ohm load, driver propagation delay of 2.5 ns, and receiver propagation delay of 3 ns. The device operates from -40°C to 85°C and includes bus-terminal ESD protection exceeding 12 kV. LVTTL logic inputs are 5-V tolerant, and the driver outputs are high-impedance when disabled or during power-up/down events.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDM1676 16-Channel LVDM Transceiver - SN65LVDM1676DGG - Texas Instruments
Dallas, TX, United States
SN65LVDM1676 16-Channel LVDM Transceiver
SN65LVDM1676DGG
SN65LVDM1676 16-Channel LVDM Transceiver SN65LVDM1676DGG
16-Channel LVDM Transceiver 64-TSSOP -40 to 85

16-Channel LVDM Transceiver 64-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261309-SN65LVDM1676DGG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261309-SN65LVDM1676DGG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261309-SN65LVDM1676DGG
Win Source Part Number: 1261309-SN65LVDM1676 DGG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 25 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 16/16 Duplex: Half Data Rate: 200Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN65LVDM1676DG G,-296-9734-5,2156-S N65LVDM1676DGG,SN65L VDM1676DGGG4,-296-97 34-5,-296-9734-5R,29 6-9734-5R,SN65LVDM16 76DGGG4,-SN65LVDM167 6DGGR,-SN65LVDM1676D GGG4,296-9734-5,-SN6 5LVDM1676DGGG4R Base Product Number: 65LVDM1676

Win Source Part Number: 1261309-SN65LVDM1676DGG
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 16/16
Duplex: Half
Data Rate: 200Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 64-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN65LVDM1676DGG,-296-9734-5,2156-SN65LVDM1676DGG,SN65LVDM1676DGGG4,-296-9734-5,-296-9734-5R,296-9734-5R,SN65LVDM1676DGGG4,-SN65LVDM1676DGGR,-SN65LVDM1676DGGG4,296-9734-5,-SN65LVDM1676DGGG4R
Base Product Number: 65LVDM1676

Buy Now Datasheet
Singapore, Singapore
3.3V TSSOP Interface Transceiver IC
710-SN65LVDM1676DGG
3.3V TSSOP Interface Transceiver IC 710-SN65LVDM1676DGG
LVDS Transceiver 650Mbps 16-Ch 3.3V TSSOP Product overview: SN65LVDM1676DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM1676DGG can be used for catalog matching and distributor lookup.

LVDS Transceiver 650Mbps 16-Ch 3.3V TSSOP Product overview: SN65LVDM1676DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM1676DGG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDM1676DGG
LVDS Interface IC SN65LVDM1676DGG
LVDS Interface IC 16-Channel LVDM Transceiver

LVDS Interface IC 16-Channel LVDM Transceiver

Buy Now Datasheet
Ic, Transceiver, Smd; Device Type Texas Instruments - 33AH4765 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Transceiver, Smd; Device Type Texas Instruments
33AH4765
Ic, Transceiver, Smd; Device Type Texas Instruments 33AH4765
IC, TRANSCEIVER, SMD; Device Type:Differential Line Transceiver; Peak-to-Peak Jitter Max:-; Supply Current Max:175mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes

IC, TRANSCEIVER, SMD; Device Type:Differential Line Transceiver; Peak-to-Peak Jitter Max:-; Supply Current Max:175mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDM1676DGG 1261309-SN65LVDM1676DGG 710-SN65LVDM1676DGG SN65LVDM1676DGG 33AH4765
Product Name SN65LVDM1676 16-Channel LVDM Transceiver Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 3.3V TSSOP Interface Transceiver IC LVDS Interface IC Ic, Transceiver, Smd; Device Type Texas Instruments
Device Type Transceiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Tx 16 #
# of Rx 16 #
Data Rate 650000 kbps 200000 kbps 650000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS646 Octal Registered Bus Transceivers with 3-State Outputs - 5962-89956013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4051BPWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370819-CD74HCT4052M - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
3 suppliers
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001CA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
2 suppliers