The SN65HVD71D is a 3.3-V full-duplex RS-485 transceiver with integrated ±12-kV IEC61000-4-2 contact discharge protection and ±30-kV HBM ESD protection, operating from -40°C to 125°C. It supports signaling rates up to 400 kbps and has no external enable pins, with a maximum quiescent current of 1.1 mA and a standby current of less than 5 µA. The device is packaged in an 8-pin SOIC measuring 4.90 mm × 3.91 mm and features a 70-mV receiver hysteresis for noise immunity.
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, No Enables 8-SOIC -40 to 125
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, No Enables 8-SOIC -40 to 125 Product overview: SN65HVD71D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 12kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 12kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD71D can be used for catalog matching and distributor lookup.
RS485 TRANSCEIVER, 400KBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-485 Interface IC SN65HVD71
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD71D | 710-SN65HVD71D | 26AJ9048 | SN65HVD71D |
| Product Name | SN65HVD71 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, No Enables | 3.3V 12kV SOIC Interface Transceiver IC | Rs485 Transceiver, 400Kbps, Soic-8; Device Type Texas Instruments | RS-485 Interface IC |
| Technology | RS485 | |||
| Device Type | SN65HVD71 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, No Enables | Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 3.3V | Other; 3V | 3.3V | |
| # of Tx | 1 # |