Texas Instruments SN65LVDS050 Dual LVDS Transmitter/Receiver SN65LVDS050DG4

Description
Dual LVDS Transmitter/Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual LVDS Transmitter/Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS050 Dual LVDS Transmitter/Receiver - SN65LVDS050DG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS050 Dual LVDS Transmitter/Receiver
SN65LVDS050DG4
SN65LVDS050 Dual LVDS Transmitter/Receiver SN65LVDS050DG4
Dual LVDS Transmitter/Receiver 16-SOIC -40 to 85

Dual LVDS Transmitter/Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 3.3V SOIC Interface Transceiver IC
710-SN65LVDS050DG4
Dual 3.3V SOIC Interface Transceiver IC 710-SN65LVDS050DG4
Dual LVDS Transceiver, 100Mbps, 3.3V, SOIC, -40 to 85C Product overview: SN65LVDS050DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS050DG4 can be used for catalog matching and distributor lookup.

Dual LVDS Transceiver, 100Mbps, 3.3V, SOIC, -40 to 85C Product overview: SN65LVDS050DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS050DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261170-SN65LVDS050DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261170-SN65LVDS050DG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261170-SN65LVDS050DG4
Win Source Part Number: 1261170-SN65LVDS050D G4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDS Type: Transceiver Package: Tube Standard Package: 40 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Full Data Rate: 100Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS050

Win Source Part Number: 1261170-SN65LVDS050DG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDS
Type: Transceiver
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 2/2
Duplex: Full
Data Rate: 100Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDS050

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS050DG4
LVDS Interface IC SN65LVDS050DG4
LVDS Interface IC Dual LVDS Transmitter/Receiver

LVDS Interface IC Dual LVDS Transmitter/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS050DG4 710-SN65LVDS050DG4 1261170-SN65LVDS050DG4 SN65LVDS050DG4
Product Name SN65LVDS050 Dual LVDS Transmitter/Receiver Dual 3.3V SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS
Device Type Receiver; Transmitter Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
# of Tx 2 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-8961501PA - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Specialized - 32R1606AR4CTVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers