The SN65HVDA540 is a 5-V CAN transceiver designed for automotive applications, meeting ISO 11898 standards and supporting signaling rates up to 1 Mbps. It features I/O level shifting compatible with MCU digital I/O voltages from 3 V to 5.25 V, undervoltage protection on both V_CC and V_IO supplies, and a standby mode consuming less than 15 mA maximum. The device includes ESD protection up to ±12 kV (human-body model) on bus pins and bus fault protection from -27 V to 40 V. It is packaged in an SOIC-8 case and operates from -40°C to 125°C.
5-V CAN Transceiver With I/O Level Shifting and Supply Optimization 8-SOIC -40 to 125
CAN Transceiver 1Mbps 5V 8-Pin SOIC Product overview: SN65HVDA540QDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVDA540QDR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
CAN Interface IC 5V CAN Xcvr w/ I/O Lev Shift & Sply Opt
CAN TRANSCEIVER, 1MBPS, 5.25V, SOIC-8; IC Interface Type:-; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVDA540QDR | 710-SN65HVDA540QDR | SN65HVDA540QDR | SN65HVDA540QDR | 28AH4886 |
| Product Name | SN65HVDA540 5-V CAN Transceiver With I/O Level Shifting and Supply Optimization | 5V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | CAN Interface IC | Can Transceiver, 1Mbps, 5.25V, Soic-8; Ic Interface Type Texas Instruments |
| Technology | CAN | CANbus | CAN | ||
| Device Type | Level Translator; Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |
| Package Type | SOIC | D | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC-8 | SOIC |