Texas Instruments SN65HVD32 3.3 V Full-Duplex RS 485 Drivers and Receivers SN65HVD32DR

Description
3.3 V Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3 V Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD32 3.3 V Full-Duplex RS 485 Drivers and Receivers - SN65HVD32DR - Texas Instruments
Dallas, TX, United States
SN65HVD32 3.3 V Full-Duplex RS 485 Drivers and Receivers
SN65HVD32DR
SN65HVD32 3.3 V Full-Duplex RS 485 Drivers and Receivers SN65HVD32DR
3.3 V Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85

3.3 V Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD32DR
3.3V SOIC Interface Transceiver IC 710-SN65HVD32DR
RS485/RS422 Transceiver, 3.3V, 1Mbps, Full Duplex, 8-SOIC Product overview: SN65HVD32DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD32DR can be used for catalog matching and distributor lookup.

RS485/RS422 Transceiver, 3.3V, 1Mbps, Full Duplex, 8-SOIC Product overview: SN65HVD32DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD32DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Rs422/rs485 Transceiver, 3.6V, Soic8; Msl Texas Instruments - 29AH7379 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rs422/rs485 Transceiver, 3.6V, Soic8; Msl Texas Instruments
29AH7379
Ic, Rs422/rs485 Transceiver, 3.6V, Soic8; Msl Texas Instruments 29AH7379
IC, RS422/RS485 TRANSCEIVER, 3.6V, SOIC8; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, RS422/RS485 TRANSCEIVER, 3.6V, SOIC8; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD32DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD32DR
Drivers, Receivers, Transceivers SN65HVD32DR
IC TRANSCEIVER FULL 1/1 8SOIC

IC TRANSCEIVER FULL 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD32DR
RS-422/RS-485 Interface IC SN65HVD32DR
RS-422/RS-485 Interface IC 3.3V Full-Duplex RS-485

RS-422/RS-485 Interface IC 3.3V Full-Duplex RS-485

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD32DR 710-SN65HVD32DR 29AH7379 SN65HVD32DR SN65HVD32DR
Product Name SN65HVD32 3.3 V Full-Duplex RS 485 Drivers and Receivers 3.3V SOIC Interface Transceiver IC Ic, Rs422/rs485 Transceiver, 3.6V, Soic8; Msl Texas Instruments Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Device Type Receiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V 3.3V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection - AM26LV31EIRGYR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers
 - 54ACTQ244JRQMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
AM26C32 Quadruple Differential Line Receiver - AM26C32IDR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
5 suppliers
DS34C86T Quad CMOS Differential Line Receiver - DS34C86TMX/NOPB - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
5 suppliers