Texas Instruments SN65LV1224B 1:10 LVDS Serdes Receiver 100 - 660Mbps SN65LV1224BDB

Description
1:10 LVDS Serdes Receiver 100 - 660Mbps 28-SSOP -40 to 85
Request a Quote Datasheet
Description
1:10 LVDS Serdes Receiver 100 - 660Mbps 28-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LV1224B 1:10 LVDS Serdes Receiver 100 - 660Mbps - SN65LV1224BDB - Texas Instruments
Dallas, TX, United States
SN65LV1224B 1:10 LVDS Serdes Receiver 100 - 660Mbps
SN65LV1224BDB
SN65LV1224B 1:10 LVDS Serdes Receiver 100 - 660Mbps SN65LV1224BDB
1:10 LVDS Serdes Receiver 100 - 660Mbps 28-SSOP -40 to 85

1:10 LVDS Serdes Receiver 100 - 660Mbps 28-SSOP -40 to 85

Supplier's Site Datasheet
Singapore, Singapore
3.3V SSOP Interface Transceiver IC
755-SN65LV1224BDB
3.3V SSOP Interface Transceiver IC 755-SN65LV1224BDB
LVDS Serdes Receiver 10:1 660Mbps 28-SSOP 3.3V Product overview: SN65LV1224BDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1224BDB can be used for catalog matching and distributor lookup.

LVDS Serdes Receiver 10:1 660Mbps 28-SSOP 3.3V Product overview: SN65LV1224BDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1224BDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - SN65LV1224BDB - 090415-SN65LV1224BDB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN65LV1224BDB
090415-SN65LV1224BDB
Interface - Interface - Serializers, Deserializers - SN65LV1224BDB 090415-SN65LV1224BDB
Manufacturer: Texas Instruments Win Source Part Number: 090415-SN65LV1224BDB Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVTTL Data Rate: 660Mbps Input Type: LVDS Number of Outputs: 10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN65LV1224BRHBT; SN65LV1224BDBR; SN65LV1224BDB; SN65LV1224BDBG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 090415-SN65LV1224BDB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVTTL
Data Rate: 660Mbps
Input Type: LVDS
Number of Outputs: 10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN65LV1224BRHBT; SN65LV1224BDBR; SN65LV1224BDB; SN65LV1224BDBG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65LV1224BDB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65LV1224BDB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LV1224BDB
IC DESERIALIZER 660MBPS 28SSOP

IC DESERIALIZER 660MBPS 28SSOP

Supplier's Site
Serializers, Deserializers - SN65LV1224BDB - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
SN65LV1224BDB
Serializers, Deserializers SN65LV1224BDB
IC DESERIALIZER 660MBPS 28SSOP

IC DESERIALIZER 660MBPS 28SSOP

Supplier's Site Datasheet
Interface - Serializers, Deserializers - SN65LV1224BDB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
SN65LV1224BDB
Interface - Serializers, Deserializers SN65LV1224BDB
IC DESERIALIZER 660MBPS 28SSOP

IC DESERIALIZER 660MBPS 28SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LV1224BDB
LVDS Interface IC SN65LV1224BDB
LVDS Interface IC 1:10 LVDS Serdes Rcvr 100 - 660Mbps

LVDS Interface IC 1:10 LVDS Serdes Rcvr 100 - 660Mbps

Buy Now Datasheet
Serializers, Deserializers - SN65LV1224BDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65LV1224BDB
Serializers, Deserializers SN65LV1224BDB
660Mbps Deserializer 1 Input 10 Output 28-SSOP

660Mbps Deserializer 1 Input 10 Output 28-SSOP

Buy Now
Serial/deserial, 10 Texas Instruments - 26AJ9077 - Newark, An Avnet Company
Chicago, IL, United States
Serial/deserial, 10 Texas Instruments
26AJ9077
Serial/deserial, 10 Texas Instruments 26AJ9077
SERIAL/DESERIAL, 10:1, 28SSOP; SERDES Function:Deserialise r; Data Rate:660Mbps; IC Input Type:LVDS; IC Output Type:LVTTL; Driver Case Style:SSOP; No. of Pins:28Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Inputs:1; RoHS Compliant: Yes

SERIAL/DESERIAL, 10:1, 28SSOP; SERDES Function:Deserialiser; Data Rate:660Mbps; IC Input Type:LVDS; IC Output Type:LVTTL; Driver Case Style:SSOP; No. of Pins:28Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Inputs:1; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LV1224BDB 755-SN65LV1224BDB 090415-SN65LV1224BDB SN65LV1224BDB SN65LV1224BDB SN65LV1224BDB SN65LV1224BDB SN65LV1224BDB 26AJ9077
Product Name SN65LV1224B 1:10 LVDS Serdes Receiver 100 - 660Mbps 3.3V SSOP Interface Transceiver IC Interface - Interface - Serializers, Deserializers - SN65LV1224BDB Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Interface - Serializers, Deserializers LVDS Interface IC Serializers, Deserializers Serial/deserial, 10 Texas Instruments
Technology LVDS
Device Type Receiver Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP,VQFN SSOP SOP; SSOP; 28-SSOP SSOP SSOP; 28-SSOP (0.209", 5.30mm Width) SSOP-28 SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066M96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4053BPW - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers