The SN65LBC180A is a low-power differential line driver and receiver pair designed for high-speed multipoint data transmission over long cables, operating from a single 5-V power supply. It is available in a 14-pin SOIC package measuring 4.9 mm by 3.91 mm, with an operating temperature range of -40°C to 85°C. The device supports signaling rates up to 30 Mbps, features 15 kV HBM bus-pin ESD protection, and complies with TIA/EIA-485-A and ISO 8482:1987(E). It includes positive and negative current limiting, driver thermal shutdown protection, and a common-mode voltage range of -7 V to 12 V.
Low-Power Differential Line Driver And Receiver Pair 14-SOIC -40 to 85
Low-Power Differential Line Driver And Receiver Pair 14-SOIC -40 to 85 Product overview: SN65LBC180ADG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC180ADG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1252806-SN65LBC180AD
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 30Mbps
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: SN65LBC180A
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
RS-485 Interface IC Lo-Pwr Diff Ln Drvr & Receiver Pair
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC180ADG4 | 710-SN65LBC180ADG4 | 1252806-SN65LBC180ADG4 | SN65LBC180ADG4 |
| Product Name | SN65LBC180A Low-Power Differential Line Driver And Receiver Pair | Low-Power SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC180ADG4 | RS-485 Interface IC |
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75V ~ 5.25V | 5V | |
| # of Tx | 1 # |