Texas Instruments SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator SN65LVDS100DGKRG4

Description
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-VSSOP -40 to 85
Request a Quote
Description
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDS100 is a high-speed differential translator/repeater designed for signaling rates up to 2 Gbps, converting LVDS, PECL, or CML inputs to LVDS outputs with a maximum part-to-part skew of 100 ps and total jitter under 65 ps. It operates from a 3.3-V supply and supports input voltage ranges from 0 V to 4 V with 25 mV receiver hysteresis. The device is offered in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm and is characterized for operation from -40°C to 85°C. An internal voltage reference (VBB) is included for single-ended input compatibility, and the output is compliant with TIA/EIA-644-A LVDS standards. The SN65LVDS100DGKRG4 is a variant of this series with a VSSOP (DGK) package, designated as 2500-piece tape-and-reel packaging with NIPDAU lead finish and Level-1-260C-UNLIM MSL rating. The series does not include an integrated 110-Ω termination resistor.

Datasheet Summary
Powered by GS/AI

The SN65LVDS100 is a high-speed differential translator/repeater designed for signaling rates up to 2 Gbps, converting LVDS, PECL, or CML inputs to LVDS outputs with a maximum part-to-part skew of 100 ps and total jitter under 65 ps. It operates from a 3.3-V supply and supports input voltage ranges from 0 V to 4 V with 25 mV receiver hysteresis. The device is offered in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm and is characterized for operation from -40°C to 85°C. An internal voltage reference (VBB) is included for single-ended input compatibility, and the output is compliant with TIA/EIA-644-A LVDS standards. The SN65LVDS100DGKRG4 is a variant of this series with a VSSOP (DGK) package, designated as 2500-piece tape-and-reel packaging with NIPDAU lead finish and Level-1-260C-UNLIM MSL rating. The series does not include an integrated 110-Ω termination resistor.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator - SN65LVDS100DGKRG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator
SN65LVDS100DGKRG4
SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator SN65LVDS100DGKRG4
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-VSSOP -40 to 85

2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-VSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS100DGKRG4 - 065066-SN65LVDS100DGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS100DGKRG4
065066-SN65LVDS100DGKRG4
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS100DGKRG4 065066-SN65LVDS100DGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 065066-SN65LVDS100DG KRG4 Packaging: Reel - TR Type: Buffer, ReDriver Input: CML, LVDS, LVPECL Output: LVDS Number of Channels: 1 Data Rate (Max): 2Gbps Delay Time: 470ps Capacitance - Input: 0.6pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065066-SN65LVDS100DGKRG4
Packaging: Reel - TR
Type: Buffer, ReDriver
Input: CML, LVDS, LVPECL
Output: LVDS
Number of Channels: 1
Data Rate (Max): 2Gbps
Delay Time: 470ps
Capacitance - Input: 0.6pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-SN65LVDS100DGKRG4
Interface Transceiver IC 756-SN65LVDS100DGKRG4
2Gbps LVDS Translator Buffer/Repeater 8-VSSOP -40-85C Product overview: SN65LVDS100DGKRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS100DGKRG 4 can be used for catalog matching and distributor lookup.

2Gbps LVDS Translator Buffer/Repeater 8-VSSOP -40-85C Product overview: SN65LVDS100DGKRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS100DGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REDRIVER 1CH 2GBPS 8VSSOP - 815-SN65LVDS100DGKRG4 - Utmel Electronic Limited
Hong Kong, China
IC REDRIVER 1CH 2GBPS 8VSSOP
815-SN65LVDS100DGKRG4
IC REDRIVER 1CH 2GBPS 8VSSOP 815-SN65LVDS100DGKRG4
IC REDRIVER 1CH 2GBPS 8VSSOP

IC REDRIVER 1CH 2GBPS 8VSSOP

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVDS100DGKRG4 - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDS100DGKRG4
Signal Buffers, Repeaters, Splitters SN65LVDS100DGKRG4
IC REDRIVER 1CH 2GBPS 8VSSOP

IC REDRIVER 1CH 2GBPS 8VSSOP

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS100DGKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS100DGKRG4
Signal Buffers, Repeaters, Splitters SN65LVDS100DGKRG4
Buffer, ReDriver 1 Channel 2Gbps 8-VSSOP

Buffer, ReDriver 1 Channel 2Gbps 8-VSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS100DGKRG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS100DGKRG4
IC REDRIVER 1CH 2GBPS 8VSSOP

IC REDRIVER 1CH 2GBPS 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS100DGKRG4 065066-SN65LVDS100DGKRG4 756-SN65LVDS100DGKRG4 815-SN65LVDS100DGKRG4 SN65LVDS100DGKRG4 SN65LVDS100DGKRG4 SN65LVDS100DGKRG4
Product Name SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS100DGKRG4 Interface Transceiver IC IC REDRIVER 1CH 2GBPS 8VSSOP Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Technology CML; LVDS; PECL
Device Type SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator Buffer Transceiver Buffer; Buffer, ReDriver Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052MG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Specialized - 32P4938A-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers