Texas Instruments SN65LBC174A-EP Enhanced Product Quadruple Rs-485 Differential Line Drivers SN65LBC174AMDWREP

Description
Enhanced Product Quadruple Rs-485 Differential Line Drivers 20-SOIC -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple Rs-485 Differential Line Drivers 20-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LBC174A-EP Enhanced Product Quadruple Rs-485 Differential Line Drivers - SN65LBC174AMDWREP - Texas Instruments
Dallas, TX, United States
SN65LBC174A-EP Enhanced Product Quadruple Rs-485 Differential Line Drivers
SN65LBC174AMDWREP
SN65LBC174A-EP Enhanced Product Quadruple Rs-485 Differential Line Drivers SN65LBC174AMDWREP
Enhanced Product Quadruple Rs-485 Differential Line Drivers 20-SOIC -55 to 125

Enhanced Product Quadruple Rs-485 Differential Line Drivers 20-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-SN65LBC174AMDWREP
Quad SOIC Interface Transceiver IC 710-SN65LBC174AMDWREP
Enhanced Product quad RS-485/RS-422 differential line drivers 20-SOIC -55 to 125 Product overview: SN65LBC174AMDWREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC174AMDWRE P can be used for catalog matching and distributor lookup.

Enhanced Product quad RS-485/RS-422 differential line drivers 20-SOIC -55 to 125 Product overview: SN65LBC174AMDWREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC174AMDWREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1094761-SN65LBC174AMDWREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1094761-SN65LBC174AMDWREP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1094761-SN65LBC174AMDWREP
Win Source Part Number: 1094761-SN65LBC174AM DWREP Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Receiver Hysteresis: 40 mV Data Rate: 30Mbps Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN75LBC172ADW; SN75LBC174ADW; SN75LBC172ADWR; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-22240-1,TEXTISS N65LBC174AMDWREP,V62 /07611-01XE,296-2224 0-2-NDR,-V62/07611-0 1XE,-SN65LBC174AMDWR EP-NDR,-296-22240-1- NDR,-V62/07611-01XE- NDR,296-22240-6-NDR, 2156-SN65LBC174AMDWR EP,296-22240-6,296-2 2240-1-NDR,-296-2224 0-1-ND,296-22240-1,2 96-22240-2 Base Product Number: 65LBC174

Win Source Part Number: 1094761-SN65LBC174AMDWREP
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Receiver Hysteresis: 40 mV
Data Rate: 30Mbps
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN75LBC172ADW; SN75LBC174ADW; SN75LBC172ADWR;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-22240-1,TEXTISSN65LBC174AMDWREP,V62/07611-01XE,296-22240-2-NDR,-V62/07611-01XE,-SN65LBC174AMDWREP-NDR,-296-22240-1-NDR,-V62/07611-01XE-NDR,296-22240-6-NDR,2156-SN65LBC174AMDWREP,296-22240-6,296-22240-1-NDR,-296-22240-1-ND,296-22240-1,296-22240-2
Base Product Number: 65LBC174

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65LBC174AMDWREP
RS-422/RS-485 Interface IC SN65LBC174AMDWREP
RS-422/RS-485 Interface IC Mil Enhance Quad RS- 485 Diff Line Drvr

RS-422/RS-485 Interface IC Mil Enhance Quad RS- 485 Diff Line Drvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC174AMDWREP 710-SN65LBC174AMDWREP 1094761-SN65LBC174AMDWREP SN65LBC174AMDWREP
Product Name SN65LBC174A-EP Enhanced Product Quadruple Rs-485 Differential Line Drivers Quad SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Technology RS485
Device Type Line / Bus Driver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75V ~ 5.25V 5V
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31 Quadruple Differential Line Driver - AM26C31ID - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
6 suppliers
SN74AVC16334 16-Bit Universal Bus Driver With 3-State Outputs - 74AVC16334DGGRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
DS9638QML RS-422 Dual High Speed Differential Line Driver - 5962-8754601PA - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details