Texas Instruments SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate SN65HVD72DGK

Description
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate - SN65HVD72DGK - Texas Instruments
Dallas, TX, United States
SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate
SN65HVD72DGK
SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate SN65HVD72DGK
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 8-VSSOP -40 to 125

3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 8-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN65HVD72DGK
Interface Transceiver IC 710-SN65HVD72DGK
3.3-V half-duplex RS-485 with IEC ESD, 250 kbps 8-VSSOP -40 to 125 Product overview: SN65HVD72DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD72DGK can be used for catalog matching and distributor lookup.

3.3-V half-duplex RS-485 with IEC ESD, 250 kbps 8-VSSOP -40 to 125 Product overview: SN65HVD72DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD72DGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1348394-SN65HVD72DGK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1348394-SN65HVD72DGK
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1348394-SN65HVD72DGK
Win Source Part Number: 1348394-SN65HVD72DGK Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 80 Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80 mV Data Rate: 250kbps Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65HVD72

Win Source Part Number: 1348394-SN65HVD72DGK
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 80
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 80 mV
Data Rate: 250kbps
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65HVD72

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD72DGK - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD72DGK
Drivers, Receivers, Transceivers SN65HVD72DGK
IC TRANSCEIVER HALF 1/1 8VSSOP

IC TRANSCEIVER HALF 1/1 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD72DGK
RS-485 Interface IC SN65HVD72DGK
RS-485 Interface IC 3.3V-Supply RS-485 IEC ESD Protection

RS-485 Interface IC 3.3V-Supply RS-485 IEC ESD Protection

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD72DGK 710-SN65HVD72DGK 1348394-SN65HVD72DGK SN65HVD72DGK SN65HVD72DGK
Product Name SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers RS-485 Interface IC
Technology RS485 RS422; RS485; RS422, RS485
Device Type SN65HVD72 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate Transceiver Receiver; Sensor Interface; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 32P4918B-CGF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502MEA - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066MG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details