Texas Instruments SN65HVD76 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate, w/Enables SN65HVD76D

Description
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate, w/Enables 14-SOIC -40 to 125
Request a Quote Datasheet
Description
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate, w/Enables 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD76 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate, w/Enables - SN65HVD76D - Texas Instruments
Dallas, TX, United States
SN65HVD76 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate, w/Enables
SN65HVD76D
SN65HVD76 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate, w/Enables SN65HVD76D
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate, w/Enables 14-SOIC -40 to 125

3.3V, Full-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate, w/Enables 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 12kV SOIC Interface Transceiver IC
710-SN65HVD76D
3.3V 12kV SOIC Interface Transceiver IC 710-SN65HVD76D
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate, w/Enables 14-SOIC -40 to 125 Product overview: SN65HVD76D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 12kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 12kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD76D can be used for catalog matching and distributor lookup.

3.3V, Full-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate, w/Enables 14-SOIC -40 to 125 Product overview: SN65HVD76D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 12kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 12kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD76D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1094760-SN65HVD76D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1094760-SN65HVD76D
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1094760-SN65HVD76D
Win Source Part Number: 1094760-SN65HVD76D Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 50 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70 mV Data Rate: 50Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): DS3152N+; SN65HVD1476DR; SN65HVD73D; ADM3491ARZ; SN65HVD70D; ADM3491EARZ; ADM3076EYRZSN65HVD76 D .; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN65HVD76D-ND,296-47 717 Base Product Number: 65HVD76

Win Source Part Number: 1094760-SN65HVD76D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70 mV
Data Rate: 50Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): DS3152N+; SN65HVD1476DR; SN65HVD73D; ADM3491ARZ; SN65HVD70D; ADM3491EARZ; ADM3076EYRZSN65HVD76D .;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN65HVD76D-ND,296-47717
Base Product Number: 65HVD76

Buy Now Datasheet
Transceiver, Rs485, 50Mbps, Soic-14; Device Type Texas Instruments - 28AH4932 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Rs485, 50Mbps, Soic-14; Device Type Texas Instruments
28AH4932
Transceiver, Rs485, 50Mbps, Soic-14; Device Type Texas Instruments 28AH4932
TRANSCEIVER, RS485, 50MBPS, SOIC-14; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:14Pins; RoHS Compliant: Yes

TRANSCEIVER, RS485, 50MBPS, SOIC-14; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:14Pins; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD76D
RS-485 Interface IC SN65HVD76D
RS-485 Interface IC 3.3V,Full-Duplex RS-485

RS-485 Interface IC 3.3V,Full-Duplex RS-485

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD76D 710-SN65HVD76D 1094760-SN65HVD76D 28AH4932 SN65HVD76D
Product Name SN65HVD76 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate, w/Enables 3.3V 12kV SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Transceiver, Rs485, 50Mbps, Soic-14; Device Type Texas Instruments RS-485 Interface IC
Technology RS485
Device Type SN65HVD76 3.3V, Full-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate, w/Enables Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V Other; 3V 3.3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details
DS34C87T CMOS Quad TRI-STATE Differential Line Driver - DS34C87TM/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers
 - DS481TN - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; PDIP; PDIP8
View Details
2 suppliers