The SN65LBC176AP is a differential bus transceiver in an 8-pin PDIP package, measuring 9.81 mm by 6.35 mm, designed for bidirectional data communication on multipoint bus lines at signaling rates up to 30 Mbps. It operates from a single 5-V supply, features a common mode voltage range of -7 V to 12 V, and meets ANSI TIA/EIA-485-A and ISO 8482:1987(E) standards. The device includes thermal-shutdown protection, driver current limiting, and receiver hysteresis of 50 mV typical. It supports enables for direction control and provides glitch-free power-up and power-down operation. The operating temperature range is -40°C to 85°C.
Differential Bus Transceivers 8-PDIP -40 to 85
Differential Bus Transceivers 8-PDIP -40 to 85 Product overview: SN65LBC176AP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC176AP can be used for catalog matching and distributor lookup.
SN65LBC176A Differential Bus Transceivers
RS-485 Interface IC Quad LP Diff Bus
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC176AP | 710-SN65LBC176AP | SN65LBC176AP | SN65LBC176AP |
| Product Name | SN65LBC176A Differential Bus Transceivers | Interface Transceiver IC | RS-485 Interface IC | |
| Device Type | Transceiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 5V | ||
| # of Tx | 1 # |