The SN65LBC179 is a low-power differential line driver and receiver pair designed for high-speed multipoint data transmission over long cables. It operates with pulse widths as low as 30 ns and has a maximum supply current of 5 mA. This device meets or exceeds the requirements of ANSI RS-485 and ISO 8482:1987(E) standards, making it suitable for robust data communication applications. The SN65LBC179 features a common-mode voltage range of -7 V to 12 V, positive and negative-output current limiting, and thermal shutdown protection, which enhances its reliability in various operating conditions. It is designed for full-duplex operation and minimizes bus loading when powered off. The device is available in both SOIC and PDIP packages and is characterized for operation over an industrial temperature range of -40°C to 85°C. This makes it a versatile choice for engineers looking for a reliable solution for differential signaling in their projects.
Low-Power Differential Line Driver And Receiver Pair 8-SOIC -40 to 85
Texas Instruments SN65LBC179D
Texas Instruments SN65LBC179D
Texas Instruments SN65LBC179D
RS-485 Bus Transceiver, 10Mbps, Full Duplex, 5V, SOIC Product overview: SN65LBC179D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC179D can be used for catalog matching and distributor lookup.
RS-485 Interface IC LP Diff Pairs
TRANSCEIVER DIFF, 65LBC179, SOIC8; Device Type:Differential Line Driver / Receiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC179D | 1977512 | 1977512P | 710-SN65LBC179D | SN65LBC179D | 26AJ9058 |
| Product Name | SN65LBC179 Low-Power Differential Line Driver And Receiver Pair | Line Interface ICs | Line Interface ICs | 5V SOIC Interface Transceiver IC | RS-485 Interface IC | Transceiver Diff, 65Lbc179, Soic8; Device Type Texas Instruments |
| Device Type | Line / Bus Driver; Receiver | Transceiver; Line Transceiver | Transceiver; Line Transceiver | Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | Other; 5 v | 5V | Other; 4.75V | ||
| # of Tx | 1 # | 1 # | ||||
| # of Rx | 1 # |