Manufacturer: Texas Instruments
Win Source Part Number: 794833-SN65HVD63RGTT
Series: AISG
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 105°C
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Number of Drivers/Receivers: 1/1
Data Rate: 115Kbps
Family Name: SN65HVD63
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): SN65HVD63RGTR;
Introduction Date: August 25, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
On and Off Keying Coax Modem Transceiver 16-Pin VQFN EP T/R Product overview: SN65HVD63RGTT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD63RGTT can be used for catalog matching and distributor lookup.
Interface - Specialized AISG 3.0 On-Off Keying Modem Transceiver 16-VQFN -40 to 105
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 794833-SN65HVD63RGTT | 710-SN65HVD63RGTT | SN65HVD63RGTT |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD63RGTT | VQFN Interface Transceiver IC | Interface - Specialized |
| Device Type | Receiver; Transceiver | Transceiver | |
| Supply Voltage | Other; 3 V ~ 5.5 V | ||
| Data Rate | 115 kbps |