LVDS Repeater IC | 400Mbps | 4-Ch | 3.3V | TSSOP Product overview: SN65LVDS104PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS104PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1252877-SN65LVDS104P
Packaging: Tube
Type: Buffer, Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVDS
Output: LVDS
Delay Time: 3.1ns
Capacitance - Input: 3pF
Family Name: SN65LVDS104
Categories: Integrated Circuits (ICs)
Operating Supply Current: 23mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Data Rate (Maximum): 400Mbps
Alternative Parts (Cross-Reference): SN65LVDS104DG4; SN65LVDS104DRG4; SN65LVDS104D;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Buffer, Multiplexer 1 x 1:4 Channel 400Mbps 16-TSSOP
IC MULTIPLEXER 1CH 16TSSOP
IC MULTIPLEXER 1CH 16TSSOP
LVDS REPEATER, 400MBPS, TSSOP-16; Device Type:Differential Line Receiver; Peak-to-Peak Jitter Max:147ps; Supply Current Max:35mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-SN65LVDS104PW | 1252877-SN65LVDS104PW | SN65LVDS104PW | SN65LVDS104PW | SN65LVDS104PW | 29AH7394 |
| Product Name | 3.3V TSSOP Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS104PW | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Lvds Repeater, 400Mbps, Tssop-16; Device Type Texas Instruments |
| Device Type | Transceiver | Buffer | Buffer | Sensor Interface; Buffer | Buffer; Buffer, Multiplexer | |
| Features | RoHS | RoHS | RoHS | |||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 kbps | ||
| Pd | 774 milliwatts |