14.2-GBPS Dual Channel, Dual Mode Linear Equalizer 24-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 794842-SN65LVCP1412R
Packaging: Reel package
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 24-WFQFN Exposed Pad
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: CML
Output: CML
Number of Channels: 2
Delay Time: 65ps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Family Name: SN65LVCP1412
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-WQFN (4x5)
Data Rate (Maximum): 14.2Gbps
Alternative Parts (Cross-Reference): STSLVDSP27BJR;
Introduction Date: September 21, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer 24-WQFN -40 to 85 Product overview: SN65LVCP1412RLHT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVCP1412RLHT
Buffer, ReDriver 2 Channel 14.2Gbps 24-WQFN (4x5)
IC REDRIVER 2CH 14.2GBPS 24WQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVCP1412RLHT | 794842-SN65LVCP1412RLHT | 756-SN65LVCP1412RLHT | SN65LVCP1412RLHT | SN65LVCP1412RLHT |
| Product Name | SN65LVCP1412 14.2-GBPS Dual Channel, Dual Mode Linear Equalizer | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVCP1412RLHT | Dual Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | SN65LVCP1412 14.2-GBPS Dual Channel, Dual Mode Linear Equalizer | Signal Conditioner; Buffer | Transceiver | Buffer | Sensor Interface; Buffer |
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |