Texas Instruments SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator SN65LVDS101DGKRG4

Description
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85
Request a Quote
Description
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDS101 is a high-speed repeater/translator designed for signaling rates of up to 2 Gbps. It supports low-voltage differential signaling (LVDS), positive-emitter-coupled logic (PECL), and current-mode logic (CML) inputs, converting them to LVPECL output signals. The device features a total jitter of less than 65 ps and a maximum part-to-part skew of 100 ps, ensuring reliable signal integrity. It operates with a supply voltage of 3.3 V and is characterized for a temperature range of -40°C to 85°C. The SN65LVDS101 is available in an 8-pin VSSOP package and integrates a 110-,Ѷ terminating resistor, which helps reduce board space and component count. This product is suitable for applications in wireless and telecom infrastructure, as well as printers.

Datasheet Summary
Powered by GS/AI

The SN65LVDS101 is a high-speed repeater/translator designed for signaling rates of up to 2 Gbps. It supports low-voltage differential signaling (LVDS), positive-emitter-coupled logic (PECL), and current-mode logic (CML) inputs, converting them to LVPECL output signals. The device features a total jitter of less than 65 ps and a maximum part-to-part skew of 100 ps, ensuring reliable signal integrity. It operates with a supply voltage of 3.3 V and is characterized for a temperature range of -40°C to 85°C. The SN65LVDS101 is available in an 8-pin VSSOP package and integrates a 110-,Ѷ terminating resistor, which helps reduce board space and component count. This product is suitable for applications in wireless and telecom infrastructure, as well as printers.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator - SN65LVDS101DGKRG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator
SN65LVDS101DGKRG4
SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator SN65LVDS101DGKRG4
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85

2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-SN65LVDS101DGKRG4
Interface Transceiver IC 756-SN65LVDS101DGKRG4
2Gbps LVDS Translator, 8-VSSOP, -40 to 85C Product overview: SN65LVDS101DGKRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS101DGKRG 4 can be used for catalog matching and distributor lookup.

2Gbps LVDS Translator, 8-VSSOP, -40 to 85C Product overview: SN65LVDS101DGKRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS101DGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS101DGKRG4 - 1252873-SN65LVDS101DGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS101DGKRG4
1252873-SN65LVDS101DGKRG4
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS101DGKRG4 1252873-SN65LVDS101DGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1252873-SN65LVDS101D GKRG4 Packaging: Reel - TR Type: Buffer, ReDriver Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Input: CML, LVDS, LVPECL Output: LVPECL Number of Channels: 1 Delay Time: 630ps Capacitance - Input: 0.6pF Family Name: SN65LVDS101 Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Data Rate (Maximum): 2Gbps Alternative Parts (Cross-Reference): SN65LVDS101DRG4; SN65LVDS101D; SN65LVDS101DR; Introduction Date: March 01, 2005 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252873-SN65LVDS101DGKRG4
Packaging: Reel - TR
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CML, LVDS, LVPECL
Output: LVPECL
Number of Channels: 1
Delay Time: 630ps
Capacitance - Input: 0.6pF
Family Name: SN65LVDS101
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Data Rate (Maximum): 2Gbps
Alternative Parts (Cross-Reference): SN65LVDS101DRG4; SN65LVDS101D; SN65LVDS101DR;
Introduction Date: March 01, 2005
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS101DGKRG4
LVDS Interface IC SN65LVDS101DGKRG4
LVDS Interface IC 2 Gbps Repeater/ Translator

LVDS Interface IC 2 Gbps Repeater/ Translator

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS101DGKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS101DGKRG4
Signal Buffers, Repeaters, Splitters SN65LVDS101DGKRG4
Buffer, ReDriver 1 Channel 2Gbps 8-VSSOP

Buffer, ReDriver 1 Channel 2Gbps 8-VSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS101DGKRG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS101DGKRG4
IC REDRIVER 1CH 2GBPS 8VSSOP

IC REDRIVER 1CH 2GBPS 8VSSOP

Supplier's Site
IC REDRIVER 1CH 2GBPS 8VSSOP - 815-SN65LVDS101DGKRG4 - Utmel Electronic Limited
Hong Kong, China
IC REDRIVER 1CH 2GBPS 8VSSOP
815-SN65LVDS101DGKRG4
IC REDRIVER 1CH 2GBPS 8VSSOP 815-SN65LVDS101DGKRG4
IC REDRIVER 1CH 2GBPS 8VSSOP

IC REDRIVER 1CH 2GBPS 8VSSOP

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVDS101DGKRG4 - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDS101DGKRG4
Signal Buffers, Repeaters, Splitters SN65LVDS101DGKRG4
IC REDRIVER 1CH 2GBPS 8VSSOP

IC REDRIVER 1CH 2GBPS 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS101DGKRG4 756-SN65LVDS101DGKRG4 1252873-SN65LVDS101DGKRG4 SN65LVDS101DGKRG4 SN65LVDS101DGKRG4 SN65LVDS101DGKRG4 815-SN65LVDS101DGKRG4 SN65LVDS101DGKRG4
Product Name SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS101DGKRG4 LVDS Interface IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters IC REDRIVER 1CH 2GBPS 8VSSOP Signal Buffers, Repeaters, Splitters
Technology CML; LVDS; PECL
Device Type SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator Transceiver Buffer Buffer Sensor Interface; Buffer Buffer; Buffer, ReDriver
Features RoHS RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BQM96G4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402QLA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details