Texas Instruments SN65LVDS047 Quad LVDS Transmitter with Flow-Through Pinout SN65LVDS047PWG4

Description
Quad LVDS Transmitter with Flow-Through Pinout 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Transmitter with Flow-Through Pinout 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS047 Quad LVDS Transmitter with Flow-Through Pinout - SN65LVDS047PWG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS047 Quad LVDS Transmitter with Flow-Through Pinout
SN65LVDS047PWG4
SN65LVDS047 Quad LVDS Transmitter with Flow-Through Pinout SN65LVDS047PWG4
Quad LVDS Transmitter with Flow-Through Pinout 16-TSSOP -40 to 85

Quad LVDS Transmitter with Flow-Through Pinout 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Interface Transceiver IC
710-SN65LVDS047PWG4
Quad TSSOP Interface Transceiver IC 710-SN65LVDS047PWG4
Quad LVDS Driver with Flow-Through Pinout 16-TSSOP -40 to 85 Product overview: SN65LVDS047PWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS047PWG4 can be used for catalog matching and distributor lookup.

Quad LVDS Driver with Flow-Through Pinout 16-TSSOP -40 to 85 Product overview: SN65LVDS047PWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS047PWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261180-SN65LVDS047PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261180-SN65LVDS047PWG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261180-SN65LVDS047PWG4
Win Source Part Number: 1261180-SN65LVDS047P WG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDS Type: Driver Package: Tube Standard Package: 90 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 400Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS047

Win Source Part Number: 1261180-SN65LVDS047PWG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDS
Type: Driver
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDS047

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS047PWG4
LVDS Interface IC SN65LVDS047PWG4
LVDS Interface IC Quad Transmitter w/Flow-Thru Pinout

LVDS Interface IC Quad Transmitter w/Flow-Thru Pinout

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS047PWG4 710-SN65LVDS047PWG4 1261180-SN65LVDS047PWG4 SN65LVDS047PWG4
Product Name SN65LVDS047 Quad LVDS Transmitter with Flow-Through Pinout Quad TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS
Device Type Transmitter Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
# of Tx 4 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 2512737-0102R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221403MRA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers