Quadruple RS-485 differential line receiver with 3-state outputs, designed for TIA/EIA-485, TIA/EIA-422, and ISO 8482 applications, operating over a common-mode input range of −7 V to 12 V with fail-safe operation and 6 kV ESD protection on bus inputs; packaged in SOIC-16 with dimensions 9.9 mm × 6 mm and characterized for operation from −40°C to 85°C.
Quadruple RS-485 Differential Line Receivers 16-SOIC -40 to 85
Quadruple RS-485 Differential Line Receivers 16-SOIC -40 to 85 Product overview: SN65LBC175ADR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC175ADR can be used for catalog matching and distributor lookup.
IC RECEIVER 0/4 16SOIC
RS-422/RS-485 Interface IC Quad Differential Line Receivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC175ADR | 710-SN65LBC175ADR | SN65LBC175ADR | SN65LBC175ADR |
| Product Name | SN65LBC175A Quadruple RS-485 Differential Line Receivers | SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC |
| Technology | RS485 | RS422; RS485; RS422, RS423, RS485 | ||
| Device Type | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75V ~ 5.25V | 5V | |
| # of Tx | 0 # |