The SN65LVDM180D is a full-duplex low-voltage differential signaling (LVDS) transceiver in a 14-pin SOIC package, operating from a single 3.3-V supply with a temperature range of -40°C to 85°C. It supports data rates up to 150 Mbps in full-duplex mode and 500 Mbps with only the transmitter active. The driver delivers a differential output voltage of 340 mV typical across a 50-Ω load, with a minimum of 247 mV. The receiver detects differential input voltages as low as 50 mV and includes open-circuit failsafe. All outputs are high-impedance when disabled. The device features 5-V-tolerant LVTTL inputs and exceeds 12 kV ESD protection on bus terminals.
Full-Duplex LVDM Transceiver 14-SOIC -40 to 85
SN65LVDM180 Full-duplex LVDM transceiver
Manufacturer: Texas Instruments
Win Source Part Number: 141483-SN65LVDM180D
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 150Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial
Full-duplex LVDM transceiver with driver and receiver enable 14-SOIC -40 to 85 Product overview: SN65LVDM180D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM180D can be used for catalog matching and distributor lookup.
LVDS Interface IC Low C Diff
IC TRANSCEIVER FULL 1/1 14SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDM180D | SN65LVDM180D | 141483-SN65LVDM180D | 710-SN65LVDM180D | SN65LVDM180D | SN65LVDM180D |
| Product Name | SN65LVDM180 Full-Duplex LVDM Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM180D | SOIC Interface Transceiver IC | LVDS Interface IC | Drivers, Receivers, Transceivers | |
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 1 # | |||||
| # of Rx | 1 # | |||||
| Data Rate | 500000 kbps | 150000 kbps | 500000 kbps | 150000 kbps |