1:4 LVDS Clock Fanout Buffer 16-SOIC -40 to 85 Product overview: SN65LVDS104DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS104DRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1252876-SN65LVDS104D
Packaging: Tape and Reel
Type: Buffer, Multiplexer
Mounting Style: SMD
Input: LVDS
Output: LVDS
Supply Current: 23mA
Delay Time: 3.1ns
Capacitance - Input: 3pF
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Data Rate (Maximum): 400Mbps
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: SN65LVDS104
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
IC MULTIPLEXER 1CH 16SOIC
Buffer, Multiplexer 1 x 1:4 Channel 400Mbps 16-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-SN65LVDS104DRG4 | 1252876-SN65LVDS104DRG4 | SN65LVDS104DRG4 | SN65LVDS104DRG4 |
| Product Name | SOIC Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS104DRG4 | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Sensor Interface; Buffer | Buffer |
| Features | RoHS | RoHS | ||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | |
| Pd | 950 milliwatts |