Texas Instruments SN65HVD31 3.3 V Full-Duplex RS 485 Drivers and Receivers SN65HVD31DR

Description
3.3 V Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3 V Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD31 3.3 V Full-Duplex RS 485 Drivers and Receivers - SN65HVD31DR - Texas Instruments
Dallas, TX, United States
SN65HVD31 3.3 V Full-Duplex RS 485 Drivers and Receivers
SN65HVD31DR
SN65HVD31 3.3 V Full-Duplex RS 485 Drivers and Receivers SN65HVD31DR
3.3 V Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85

3.3 V Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3 V SOIC Interface Transceiver IC
710-SN65HVD31DR
3.3 V SOIC Interface Transceiver IC 710-SN65HVD31DR
3.3 V Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85 Product overview: SN65HVD31DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3 V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD31DR can be used for catalog matching and distributor lookup.

3.3 V Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85 Product overview: SN65HVD31DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3 V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD31DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65HVD31DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD31DR
Drivers, Receivers, Transceivers SN65HVD31DR
IC TRANSCEIVER FULL 1/1 8SOIC

IC TRANSCEIVER FULL 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD31DR
RS-422/RS-485 Interface IC SN65HVD31DR
RS-422/RS-485 Interface IC 3.3V Full-Duplex RS-485

RS-422/RS-485 Interface IC 3.3V Full-Duplex RS-485

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD31DR 710-SN65HVD31DR SN65HVD31DR SN65HVD31DR
Product Name SN65HVD31 3.3 V Full-Duplex RS 485 Drivers and Receivers 3.3 V SOIC Interface Transceiver IC Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Device Type Receiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V 3.3V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS485 Low-Power RS-485/RS-422 Multipoint Transceiver - DS485N - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers
Specs
Technology RS422; RS422
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
DS26LS31MQML Quad High Speed Differential Line Driver - DS26LS31MJ-SMD - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details