SymPol Transceiver 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1252769-SN65HVD96D
Series: SymPol
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 150mV
Data Rate: 5Mbps
Family Name: SN65HVD96
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SN65HVD96DR;
Introduction Date: April 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RS-485 Transceiver, Half Duplex, 5Mbps, 5V, SOIC Product overview: SN65HVD96D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD96D can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8
RS-485 Interface IC SymPol Transceiver
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD96D | 1252769-SN65HVD96D | 710-SN65HVD96D | SN65HVD96D | SN65HVD96D |
| Product Name | SN65HVD96 SymPol Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD96D | 5V SOIC Interface Transceiver IC | RS-485 Interface IC | |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | ||
| # of Tx | 1 # | ||||
| # of Rx | 1 # |