The SN65LVDS050D is a dual low-voltage differential signaling (LVDS) transceiver in a 16-pin SOIC package measuring 9.90 mm by 3.91 mm. It operates from a single 3.3-V supply and supports signaling rates up to 100 Mbps with both drivers and receivers enabled, or up to 400 Mbps with only one buffer active. The device meets the TIA/EIA-644-1995 standard, features LVTTL input levels that are 5-V tolerant, and maintains a high input impedance with common-mode voltages up to 1.5 V below VCC. The receiver provides open-circuit fail-safe operation, and the device is characterized for operation from -40°C to 85°C.
Dual LVDS Transmitter/Receiver
Dual LVDS Transceiver, 400Mbps, SOIC, 3.3V Product overview: SN65LVDS050D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS050D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1252861-SN65LVDS050D
Series: 65LVDS
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 2/2
Duplex: Full
Data Rate: 100Mbps
Family Name: SN65LVDS050D
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SN65LVDS050PWR; SN65LVDS050PW; SN65LVDS050DRG4;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
LVDS Interface IC Dual Low V Diff
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS050D | 710-SN65LVDS050D | 1252861-SN65LVDS050D | SN65LVDS050D |
| Product Name | SN65LVDS050 Dual LVDS Transmitter/Receiver | Dual 3.3V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS050D | LVDS Interface IC |
| Technology | LVDS | |||
| Device Type | Receiver; Transmitter | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 2 # | |||
| # of Rx | 2 # |