Texas Instruments SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator SN65LVDS101DGKR

Description
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85
Request a Quote
Description
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDS101DGKR is a high-speed differential translator/repeater designed for signaling rates of up to 2 Gbps. It operates with a supply voltage range of 3 V to 3.6 V and consumes a typical operating current of 50 mA. This device is compatible with input signals from CML, LVDS, and LVPECL, while providing LVPECL output levels. The part features a low total jitter of less than 65 ps and a maximum part-to-part skew of 100 ps, making it suitable for applications requiring precise timing. It is housed in an 8-VSSOP package and is characterized for operation in a temperature range of -40°C to 85°C. The SN65LVDS101DGKR is compliant with halogen-free standards and is actively supported in the market, with an estimated end-of-life date set for 2031.

Datasheet Summary
Powered by GS/AI

The SN65LVDS101DGKR is a high-speed differential translator/repeater designed for signaling rates of up to 2 Gbps. It operates with a supply voltage range of 3 V to 3.6 V and consumes a typical operating current of 50 mA. This device is compatible with input signals from CML, LVDS, and LVPECL, while providing LVPECL output levels. The part features a low total jitter of less than 65 ps and a maximum part-to-part skew of 100 ps, making it suitable for applications requiring precise timing. It is housed in an 8-VSSOP package and is characterized for operation in a temperature range of -40°C to 85°C. The SN65LVDS101DGKR is compliant with halogen-free standards and is actively supported in the market, with an estimated end-of-life date set for 2031.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator - SN65LVDS101DGKR - Texas Instruments
Dallas, TX, United States
SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator
SN65LVDS101DGKR
SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator SN65LVDS101DGKR
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85

2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS101DGKR - 100934-SN65LVDS101DGKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS101DGKR
100934-SN65LVDS101DGKR
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS101DGKR 100934-SN65LVDS101DGKR
Manufacturer: Texas Instruments Win Source Part Number: 100934-SN65LVDS101DG KR Packaging: Reel - TR Type: Buffer, ReDriver Input: CML, LVDS, LVPECL Output: LVPECL Number of Channels: 1 Data Rate (Max): 2Gbps Delay Time: 630ps Capacitance - Input: 0.6pF Family Name: SN65LVDS101 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 50mA Alternative Parts (Cross-Reference): SN65LVDS101DRG4; SN65LVDS101DR; SN65LVDS101D; SN65LVDS101DGK; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 100934-SN65LVDS101DGKR
Packaging: Reel - TR
Type: Buffer, ReDriver
Input: CML, LVDS, LVPECL
Output: LVPECL
Number of Channels: 1
Data Rate (Max): 2Gbps
Delay Time: 630ps
Capacitance - Input: 0.6pF
Family Name: SN65LVDS101
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 50mA
Alternative Parts (Cross-Reference): SN65LVDS101DRG4; SN65LVDS101DR; SN65LVDS101D; SN65LVDS101DGK;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-SN65LVDS101DGKR
Interface Transceiver IC 756-SN65LVDS101DGKR
2Gbps LVDS Translator 8-VSSOP -40 to 85C Product overview: SN65LVDS101DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS101DGKR can be used for catalog matching and distributor lookup.

2Gbps LVDS Translator 8-VSSOP -40 to 85C Product overview: SN65LVDS101DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS101DGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS101DGKR
LVDS Interface IC SN65LVDS101DGKR
LVDS Interface IC 2 Gbps Repeater/ Translator

LVDS Interface IC 2 Gbps Repeater/ Translator

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS101DGKR - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDS101DGKR
Signal Buffers, Repeaters, Splitters SN65LVDS101DGKR
IC REDRIVER 1CH 2GBPS 8VSSOP

IC REDRIVER 1CH 2GBPS 8VSSOP

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS101DGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS101DGKR
Signal Buffers, Repeaters, Splitters SN65LVDS101DGKR
Buffer, ReDriver 1 Channel 2Gbps 8-VSSOP

Buffer, ReDriver 1 Channel 2Gbps 8-VSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS101DGKR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS101DGKR
IC REDRIVER 1CH 2GBPS 8VSSOP

IC REDRIVER 1CH 2GBPS 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS101DGKR 100934-SN65LVDS101DGKR 756-SN65LVDS101DGKR SN65LVDS101DGKR SN65LVDS101DGKR SN65LVDS101DGKR SN65LVDS101DGKR
Product Name SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS101DGKR Interface Transceiver IC LVDS Interface IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Technology CML; LVDS; PECL
Device Type SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator Buffer Transceiver Buffer; Buffer, ReDriver Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55110A Dual Line Driver - 5962-87547012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BPWR - 866113-CD4097BPWR - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOP; SSOP; TSSOP; 24-TSSOP
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Interface - Specialized - 1038238-34R3430R-4CV - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
3 suppliers