Quad LVDS Transmitter with Flow-Through Pinout 16-SOIC -40 to 85
LVDS Driver 400Mbps 4-Ch SOIC 16-Pin 3.3V Product overview: SN65LVDS047D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS047D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 109692-SN65LVDS047D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
LVDS Interface IC Quad LVDS Driver
LVDS DRIVER QUAD, SMD, 65LVDS047; IC Interface Type:-; No. of Drivers:4Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Base Number:65; Data Rate:400Mbps; Device Type:Differential Line Driver; Driver Case RoHS Compliant: Yes
IC DRIVER 4/0 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS047D | 710-SN65LVDS047D | 109692-SN65LVDS047D | SN65LVDS047D | 28AH4941 | SN65LVDS047D |
| Product Name | SN65LVDS047 Quad LVDS Transmitter with Flow-Through Pinout | 3.3V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS047D | LVDS Interface IC | Lvds Driver Quad, Smd, 65Lvds047; Ic Interface Type Texas Instruments | Drivers, Receivers, Transceivers |
| Technology | LVDS | Bus LVDS | LVDS | |||
| Device Type | Transmitter | Transceiver | Receiver | Driver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 4 # | |||||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 to ? kbps | 400000 kbps | 400000 kbps |