Texas Instruments SN65LVDM176 Half-Duplex LVDM Transceiver SN65LVDM176DGK

Description
Half-Duplex LVDM Transceiver 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Half-Duplex LVDM Transceiver 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDM176 Half-Duplex LVDM Transceiver - SN65LVDM176DGK - Texas Instruments
Dallas, TX, United States
SN65LVDM176 Half-Duplex LVDM Transceiver
SN65LVDM176DGK
SN65LVDM176 Half-Duplex LVDM Transceiver SN65LVDM176DGK
Half-Duplex LVDM Transceiver 8-VSSOP -40 to 85

Half-Duplex LVDM Transceiver 8-VSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM176DGK - 138015-SN65LVDM176DGK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM176DGK
138015-SN65LVDM176DGK
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM176DGK 138015-SN65LVDM176DGK
Manufacturer: Texas Instruments Win Source Part Number: 138015-SN65LVDM176DG K Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138015-SN65LVDM176DGK
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Half
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
710-SN65LVDM176DGK
3.3V Interface Transceiver IC 710-SN65LVDM176DGK
400Mbps LVDM Transceiver, 3.3V, 8-VSSOP, -40 to 85C Product overview: SN65LVDM176DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM176DGK can be used for catalog matching and distributor lookup.

400Mbps LVDM Transceiver, 3.3V, 8-VSSOP, -40 to 85C Product overview: SN65LVDM176DGK from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM176DGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDM176DGK
LVDS Interface IC SN65LVDM176DGK
LVDS Interface IC Low V Diff

LVDS Interface IC Low V Diff

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LVDM176DGK - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65LVDM176DGK
Drivers, Receivers, Transceivers SN65LVDM176DGK
IC TRANSCEIVER HALF 1/1 8VSSOP

IC TRANSCEIVER HALF 1/1 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDM176DGK 138015-SN65LVDM176DGK 710-SN65LVDM176DGK SN65LVDM176DGK SN65LVDM176DGK
Product Name SN65LVDM176 Half-Duplex LVDM Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM176DGK 3.3V Interface Transceiver IC LVDS Interface IC Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps 400000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM195QML Ultra Reliable Power Transistor - 5962-8777801XA - Texas Instruments
Specs
Device Type LM195QML Ultra Reliable Power Transistor
Package Type TO
View Details
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details