The SN65HVDA195-Q1 is an automotive-grade Local Interconnect Network (LIN) and MOST ECL physical interface with integrated wake-up and protection features, designed for single-wire bus applications up to 20 kbps and ISO9141 compatibility. It is housed in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm. The device operates from a 7 V to 27 V supply, supports wake-up from LIN bus, NWake, or EN pins, and includes ±12 kV ESD protection on the LIN pin with transient survival per ISO 7637. The LIN terminal handles voltages from −40 V to 40 V and includes an internal pullup resistor and series diode. It interfaces with 3.3-V or 5-V microcontrollers and features INH control for external voltage regulation. The device is qualified for automotive operation from −40°C to 125°C.
Automotive Catalog LIN, MOST ECL, and K-Line Physical Interface 8-SOIC -40 to 125
LIN Transceiver with Integrated Vreg 20kBd Automotive 8-Pin SOIC T/R Product overview: SN65HVDA195QDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVDA195QDRQ1
IC TRANSCEIVER HALF 1/1 8SOIC
LIN INTERFACE, 20KBPS, 27V, SOIC-8; Output Voltage:5.5V; Output Current:3.5mA; Supply Voltage Min:7V; Supply Voltage Max:27V; Baud Rate:-; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
LIN Transceivers LIN MOST ECL & K- Line Phy Interface
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVDA195QDRQ1 | 710-SN65HVDA195QDRQ1 | SN65HVDA195QDRQ1 | 29AH1467 | SN65HVDA195QDRQ1 |
| Product Name | SN65HVDA195-Q1 Automotive Catalog LIN, MOST ECL, and K-Line Physical Interface | Automotive SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | Lin Interface, 20Kbps, 27V, Soic-8; Output Voltage Texas Instruments | LIN Transceivers |
| Device Type | SN65HVDA195-Q1 Automotive Catalog LIN, MOST ECL, and K-Line Physical Interface | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC-8 |