Texas Instruments Datasheets for IC Interfaces
IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more
| Product Name | Notes |
|---|---|
| 15KV ESD Rated, 5V Single Supply TIA/EIA-232 Dual Transceivers 16-SOIC -40 to 85 | |
| 3 GHz Fast Responding Linear Power Detector with 40dB Dynamic Range 4-DSBGA | |
| 3G/HD/SD Video Clock Generator with Audio Clock 40-WQFN -40 to 85 | |
| 4-Bit Bidirectional Multi-Voltage Level Translator for Open-Drain & Push- Pull 12-UQFN -40 to 125 | |
| 4-Bit Bidirectional Multi-Voltage Level Translator for Open-Drain & Push- Pull 14-TSSOP -40 to 125 | |
| 4-Bit Bidirectional Multi-Voltage Level Translator for Open-Drain & Push- Pull 14-VQFN -40 to 125 | |
| 4-Bit Bidirectional Multi-Voltage Level Translator for Open-Drain & Push-Pull 12-UQFN -40 to 125 | |
| 4-Bit Bidirectional Multi-Voltage Level Translator for Open-Drain & Push-Pull 14-TSSOP -40 to 125 | |
| 4-Bit Bidirectional Multi-Voltage Level Translator for Open-Drain & Push-Pull 14-VQFN -40 to 125 | |
| 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-SOIC -40 to 85 | |
| 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-SOIC 0 to 70 | |
| 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-TSSOP -40 to 85 | |
| 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-TSSOP 0 to 70 | |
| 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 18-PDIP -40 to 85 | |
| 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 18-PDIP 0 to 70 | |
| 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 18-SOIC -40 to 85 | |
| 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 18-SOIC 0 to 70 | |
| 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SOIC -40 to 85 | |
| 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SOIC 0 to 70 | |
| 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SSOP -40 to 85 | |
| 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SSOP 0 to 70 | |
| 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 28-SOIC -40 to 85 | |
| 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 28-SOIC 0 to 70 | |
| 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 28-SSOP -40 to 85 | |
| 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 28-SSOP 0 to 70 | |
| 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection 28-SOIC -40 to 85 | |
| 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection 28-SOIC 0 to 70 | |
| 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection 28-SSOP -40 to 85 | |
| 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection 28-SSOP 0 to 70 | |
| 50 MHz to 3.5 GHz 40 dB Logarithmic Power Detector for CDMA and WCDMA 6-WSON -40 to 85 | |
| 50 MHz to 4 GHz 40 dB Logarithmic Power Detector for CDMA and WCDMA 6-DSBGA -40 to 85 | |
| 6 GHz Linear RMS Power Detector with 40 dB Dynamic Range 6-DSBGA -40 to 85 | |
| 8 GHz Logarithmic RMS Power Detector with 45 dB dynamic range 6-DSBGA -40 to 85 | |
| Arithmetic Logic Units/Function Generators 24-CDIP -55 to 125 | |
| Auto-Detecting SD/HD/PC Video Sync Separator 10-VSSOP -40 to 85 | |
| Automotive, Multi-Channel, Low-Power 16-Bit Sensor AFE with True Continuous Background Calibration 28-HTSSOP -40 to 105 | |
| Clock Jitter Cleaner with Cascaded PLLs 48-WQFN -40 to 85 | |
| CMOS Hex Inverter 14-CDIP -55 to 125 | |
| CMOS Hex Inverting Buffer/Converter 16-CDIP -55 to 125 | |
| CMOS Hex Non-Inverting Buffer/Converter 16-CDIP -55 to 125 | |
| CMOS Strobed Hex Inverter/Buffer with 3-State Outputs 16-CDIP -55 to 125 | |
| Dual Bidirectional Multi-Voltage Level Translator 8-DSBGA -40 to 125 | |
| Dual Bidirectional Multi-Voltage Level Translator 8-SM8 -40 to 125 | |
| Dual Bidirectional Multi-Voltage Level Translator 8-US8 -40 to 125 | |
| Dual Bidirectional Multi-Voltage Level Translator 8-X2SON -40 to 125 | |
| Dual Differential Line Driver 16-CDIP -55 to 125 | |
| Dual Differential Line Receiver 16-CDIP -55 to 125 | |
| Dual High-Voltage, High-Current Peripheral Drivers 8-CDIP -55 to 125 | |
| Dual Input, Far Field Noise Suppression Mic Amp w/ Auto Calibration Capability 32-LQFP -40 to 85 | |
| Dual Input, Far Field Noise Suppression Mic Amp w/ Auto Calibration Capability 36-DSBGA -40 to 85 | |
| Dual Input, Far Field Noise Suppression Microphone Amp w/ Automatic Calibration Ability 36-DSBGA -40 to 85 | |
| Dual Input, Far Field Noise Suppression Microphone Amplifier 16-DSBGA -40 to 85 | |
| Dual Input, Far Field Noise Suppression Microphone Amplifier 25-DSBGA -40 to 85 | |
| Dual Line Receiver 14-CDIP -55 to 125 | |
| Dual Output, Quad-Band GSM/GPRS Power Amplifier Controller 10-WSON -40 to 85 | |
| Dual Very-High Speed, High-Current Peripheral Drivers 8-CDIP -55 to 125 | |
| Dual-Channel Integrated Mean Square Power Detector for CDMA & WCDMA 8-DSBGA -40 to 85 | |
| Hex Buffers/Drivers With Open-Collector High-Voltage Outputs 14-CDIP -55 to 125 | |
| Hex Buffers/Drivers With Open-Collector High-Voltage Outputs 14-CFP -55 to 125 | |
| Hex Bus Drivers With 3-State Outputs 16-CDIP -55 to 125 | |
| Hex Bus Drivers With 3-State Outputs 16-CFP -55 to 125 | |
| Hex Bus Drivers With 3-State Outputs 20-LCCC -55 to 125 | |
| Hex Drivers 14-CDIP -55 to 125 | |
| Hex Drivers 20-LCCC -55 to 125 | |
| Hex Inverter Buffers/Drivers With Open-Collector High-Voltage Outputs 14-CDIP -55 to 125 | |
| Hex Inverter Buffers/Drivers With Open-Collector High-Voltage Outputs 14-CFP -55 to 125 | |
| Hex Inverters 14-CDIP -55 to 125 | |
| Hex Inverters 14-CFP -55 to 125 | |
| Hex Inverters 20-LCCC -55 to 125 | |
| Hex Inverters With Open-Collector Outputs 14-CDIP -55 to 125 | |
| Hex Inverting Bus Drivers With 3-State Outputs 16-CDIP -55 to 125 | |
| Hex Schmitt-trigger Inverters 14-CDIP -55 to 125 | |
| Hex Schmitt-trigger Inverters 14-CFP -55 to 125 | |
| Inductive Proximity Sensor AFE 20-DSBGA -40 to 125 | |
| Inductive Proximity Sensor AFE 24-WQFN -40 to 125 | |
| Look-Ahead Carry Generators 16-CDIP -55 to 125 | |
| Low Noise Clock Jitter Cleaner With Dual Cascaded PLLs and Integrated 1.9 GHz VCO 64-WQFN -40 to 85 | |
| Low Noise Clock Jitter Cleaner With Dual Cascaded PLLs and Integrated 2.2 GHz VCO 64-WQFN -40 to 85 | |
| Low Noise Clock Jitter Cleaner With Dual Cascaded PLLs and Integrated 2.5 GHz VCO 64-WQFN -40 to 85 | |
| Low-Noise Clock Jitter Cleaner with Cascaded PLLs 48-WQFN -40 to 85 | |
| Low-Noise Clock Jitter Cleaner with Dual Loop PLLs and Integrated 2.9 GHz VCO 64-WQFN -40 to 85 | |
| Low-noise, High gain, 3-Channel AFE for Thermopile Sensors 24-WQFN -25 to 85 | |
| Micro - Mini USB Interface with Integrated 28V Linear Charger 25-DSBGA | |
| Multi-Channel, Low Power 24-Bit Sensor AFE with True Continuous Background Calibration 28-HTSSOP -40 to 125 | |
| Multi-Channel, Low-Power 16-Bit Sensor AFE with True Continuous Background Calibration 28-HTSSOP -40 to 125 | |
| Multi-Format Video Sync Separator 14-TSSOP -40 to 85 | |
| Multi-Rate Video Clock Generator with Genlock 32-WQFN 0 to 70 | |
| Octal Bidirectional Multi-Voltage Level Translator 20-TSSOP -40 to 125 | |
| Octal Bidirectional Multi-Voltage Level Translator 20-VQFN -40 to 125 | |
| Octal Buffers And Line Drivers CMOS Logic With 3-State Outputs 20-CDIP -55 to 125 | |
| Octal Buffers And Line Drivers With 3-State Outputs 20-CDIP -55 to 125 | |
| Octal Buffers And Line Drivers With 3-State Outputs 20-CFP -55 to 125 | |
| Octal Buffers And Line Drivers With 3-State Outputs 20-LCCC -55 to 125 | |
| Octal Buffers/Drivers With 3-State Outputs 20-CDIP -55 to 125 | |
| Octal Buffers/Drivers With 3-State Outputs 20-CFP -55 to 125 | |
| Octal Buffers/Drivers With 3-State Outputs 20-LCCC -55 to 125 | |
| Octal Bus Transceivers With 3-State Outputs 20-CDIP -55 to 125 | |
| Octal Bus Transceivers With 3-State Outputs 20-CFP -55 to 125 | |
| Octal Bus Transceivers With 3-State Outputs 20-LCCC -55 to 125 | |
| Precision Clock Conditioners Clock Jitter Cleaner with Cascaded PLLs 48-WQFN -40 to 85 | |
| Precision Clock Conditioners Low-Noise Clock Jitter Cleaner with Cascaded PLLs 48-WQFN -40 to 85 | |
| Processor for Dual Microphone Adaptive Noise Cancelling with Wind Noise Alert 10-WSON 0 to 60 | |
| Production RF Tested, RF Power Detector for CDMA and WCDMA 6-WSON | |
| Quadruple Bus Buffer Gates With 3-State Outputs 14-CDIP -55 to 125 | |
| Quadruple Bus Buffer Gates With 3-State Outputs 14-CFP -55 to 125 | |
| Quadruple Bus Buffer Gates With 3-State Outputs 20-LCCC -55 to 125 | |
| Quadruple Low-Power Line Driver 14-PDIP 0 to 70 | |
| Quadruple Low-Power Line Driver 14-SOIC 0 to 70 | |
| RF Power Detector for CDMA and WCDMA in micro SMD 4-DSBGA -40 to 85 | |
| RF Power Detector for CDMA and WCDMA in micro SMD 4-DSBGA | |
| RF Power Detector for CDMA and WCDMA in micro SMD 6-WSON -40 to 85 | |
| RF Power Detector for CDMA and WCDMA in micro SMD 6-WSON | |
| RF Power Detectors for CDMA and WCDMA in micro SMD 4-DSBGA -40 to 85 | |
| RF Power Detectors for CDMA and WCDMA in micro SMD 4-DSBGA | |
| Single Bi-Directional Multi-Voltage Level Translator 6-SON -40 to 125 | |
| Three Input Low Noise Clock Jitter Cleaner with Dual Loop PLLs 64-WQFN -40 to 85 | |
| Three Input Low Noise Clock Jitter Cleaner with Dual Loop PLLs 64-WQFN | |
| Ultra Low Jitter Synthesizer and Jitter Cleaner 64-WQFN -40 to 85 | |
| Ultra Low Jitter Synthesizer and Jitter Cleaner with JESD204B Support 64-WQFN -40 to 85 | |
| Ultra Low Noise Clock Jitter Cleaner/Multiplier with 6 Programmable Outputs 64-WQFN -40 to 85 | |
| Uplink Far Field Noise Suppression; Downlink SNR Enhancing Mic Amp w/ Earpiece Driver 25-DSBGA -40 to 85 |
| << Prev | Next >> |