Texas Instruments SN65HVD379 3.3 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers SN65HVD379DR

Description
3.3 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD379 3.3 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers - SN65HVD379DR - Texas Instruments
Dallas, TX, United States
SN65HVD379 3.3 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers
SN65HVD379DR
SN65HVD379 3.3 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers SN65HVD379DR
3.3 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85

3.3 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD379DR
3.3V SOIC Interface Transceiver IC 710-SN65HVD379DR
3.3V RS-485/422 Transceiver, 25Mbps, Full Duplex, 8-SOIC Product overview: SN65HVD379DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD379DR can be used for catalog matching and distributor lookup.

3.3V RS-485/422 Transceiver, 25Mbps, Full Duplex, 8-SOIC Product overview: SN65HVD379DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD379DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD379DR - 1252748-SN65HVD379DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD379DR
1252748-SN65HVD379DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD379DR 1252748-SN65HVD379DR
Manufacturer: Texas Instruments Win Source Part Number: 1252748-SN65HVD379DR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 25Mbps Family Name: SN65HVD379 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SN65HVD379D; Introduction Date: March 09, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252748-SN65HVD379DR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 25Mbps
Family Name: SN65HVD379
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SN65HVD379D;
Introduction Date: March 09, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD379DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD379DR
Drivers, Receivers, Transceivers SN65HVD379DR
IC TRANSCEIVER FULL 1/1 8SOIC

IC TRANSCEIVER FULL 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD379DR 710-SN65HVD379DR 1252748-SN65HVD379DR SN65HVD379DR
Product Name SN65HVD379 3.3 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 3.3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD379DR Drivers, Receivers, Transceivers
Technology RS422; RS485 RS422; RS485; RS422, RS485
Device Type Receiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS
Supply Voltage 3.3V Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55116 Differential Line Transreceiver - 5962-88511012A - Texas Instruments
Specs
Device Type Receiver
# of Rx 1 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details