Texas Instruments SN65LVDM22 Dual Multiplexed LVDM Repeater SN65LVDM22DG4

Description
Dual Multiplexed LVDM Repeater 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Multiplexed LVDM Repeater 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDM22 Dual Multiplexed LVDM Repeater - SN65LVDM22DG4 - Texas Instruments
Dallas, TX, United States
SN65LVDM22 Dual Multiplexed LVDM Repeater
SN65LVDM22DG4
SN65LVDM22 Dual Multiplexed LVDM Repeater SN65LVDM22DG4
Dual Multiplexed LVDM Repeater 16-SOIC -40 to 85

Dual Multiplexed LVDM Repeater 16-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1260927-SN65LVDM22DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1260927-SN65LVDM22DG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1260927-SN65LVDM22DG4
Win Source Part Number: 1260927-SN65LVDM22DG 4 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, Multiplexer Package: Tube Applications: LVDS Standard Package: 40 Mounting: SMD (SMT) Input: LVDS Output: LVDS Current - Supply: 21mA Data Rate (Max): 250Mbps Delay Time: 4.0ns Capacitance - Input: 3 pF Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDM22

Win Source Part Number: 1260927-SN65LVDM22DG4
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, Multiplexer
Package: Tube
Applications: LVDS
Standard Package: 40
Mounting: SMD (SMT)
Input: LVDS
Output: LVDS
Current - Supply: 21mA
Data Rate (Max): 250Mbps
Delay Time: 4.0ns
Capacitance - Input: 3 pF
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDM22

Buy Now Datasheet
Singapore, Singapore
Dual SMD 3.3V SOIC Interface Transceiver IC
756-SN65LVDM22DG4
Dual SMD 3.3V SOIC Interface Transceiver IC 756-SN65LVDM22DG4
Dual LVDM Repeater, 400Mbps, 3.3V, SOIC, Surface Mount Product overview: SN65LVDM22DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SMD, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDM22DG4 can be used for catalog matching and distributor lookup.

Dual LVDM Repeater, 400Mbps, 3.3V, SOIC, Surface Mount Product overview: SN65LVDM22DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SMD, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDM22DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDM22DG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDM22DG4
IC MULTIPLEXER LVDS 1CH 16SOIC

IC MULTIPLEXER LVDS 1CH 16SOIC

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVDM22DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDM22DG4
Signal Buffers, Repeaters, Splitters SN65LVDM22DG4
Buffer, Multiplexer 1 x 2:2 Channel 250Mbps 16-SOIC

Buffer, Multiplexer 1 x 2:2 Channel 250Mbps 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDM22DG4 1260927-SN65LVDM22DG4 756-SN65LVDM22DG4 SN65LVDM22DG4 SN65LVDM22DG4
Product Name SN65LVDM22 Dual Multiplexed LVDM Repeater Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Dual SMD 3.3V SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type SN65LVDM22 Dual Multiplexed LVDM Repeater Sensor Interface; Buffer Transceiver Sensor Interface; Buffer Buffer
Features RoHS RoHS RoHS
# of Tx 2 #
# of Rx 2 #
Data Rate 250000 kbps 250000 kbps 400000 kbps 250000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Serializers, Deserializers - CLC030VEC - 202590-CLC030VEC - Win Source Electronics
Specs
Supply Voltage Other; 2.5V~ 3.3V
Data Rate 1.49E6 kbps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
SN55113 Dual Differential Line Driver - 5962-88744012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701MRA - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers