Texas Instruments SN65HVD31 3.3 V Full-Duplex RS 485 Drivers and Receivers SN65HVD31D

Description
3.3 V Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85
Request a Quote
Description
3.3 V Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65HVD31D is a 3.3-V full-duplex RS-485 driver and receiver in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm. It supports signaling rates up to 26 Mbps, features 15-kV HBM ESD protection on bus pins, and operates over a temperature range of -40°C to 85°C. The device includes glitch-free power-up and power-down protection, bus idle, open, and short-circuit failsafe, and achieves a low-current standby mode of less than 1 μA when disabled. It is designed for RS-422 and RS-485 networks and supports 5-V tolerant inputs. The part is characterized with 1/8 unit-load capability, enabling up to 256 nodes on a single bus. Driver current limiting and thermal shutdown are integrated for enhanced reliability. Power dissipation allows operation up to 105°C or 125°C depending on package, though the SOIC package is rated for a maximum ambient temperature of 85°C.

Datasheet Summary
Powered by GS/AI

The SN65HVD31D is a 3.3-V full-duplex RS-485 driver and receiver in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm. It supports signaling rates up to 26 Mbps, features 15-kV HBM ESD protection on bus pins, and operates over a temperature range of -40°C to 85°C. The device includes glitch-free power-up and power-down protection, bus idle, open, and short-circuit failsafe, and achieves a low-current standby mode of less than 1 μA when disabled. It is designed for RS-422 and RS-485 networks and supports 5-V tolerant inputs. The part is characterized with 1/8 unit-load capability, enabling up to 256 nodes on a single bus. Driver current limiting and thermal shutdown are integrated for enhanced reliability. Power dissipation allows operation up to 105°C or 125°C depending on package, though the SOIC package is rated for a maximum ambient temperature of 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN65HVD31 3.3 V Full-Duplex RS 485 Drivers and Receivers - SN65HVD31D - Texas Instruments
Dallas, TX, United States
SN65HVD31 3.3 V Full-Duplex RS 485 Drivers and Receivers
SN65HVD31D
SN65HVD31 3.3 V Full-Duplex RS 485 Drivers and Receivers SN65HVD31D
3.3 V Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85

3.3 V Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD31D
3.3V SOIC Interface Transceiver IC 710-SN65HVD31D
3.3V RS485 Transceiver, 5Mbps, Full Duplex, 8-SOIC Product overview: SN65HVD31D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD31D can be used for catalog matching and distributor lookup.

3.3V RS485 Transceiver, 5Mbps, Full Duplex, 8-SOIC Product overview: SN65HVD31D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD31D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD31D
RS-422/RS-485 Interface IC SN65HVD31D
RS-422/RS-485 Interface IC 3.3V Full-Duplex RS- 485

RS-422/RS-485 Interface IC 3.3V Full-Duplex RS- 485

Buy Now Datasheet
Ic, Sm, Logic, 65Hvd, Driver/receiver; Device Type Texas Instruments - 74AH4899 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sm, Logic, 65Hvd, Driver/receiver; Device Type Texas Instruments
74AH4899
Ic, Sm, Logic, 65Hvd, Driver/receiver; Device Type Texas Instruments 74AH4899
IC, SM, LOGIC, 65HVD, DRIVER/RECEIVER; Device Type:Differential Line Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case RoHS Compliant: Yes

IC, SM, LOGIC, 65HVD, DRIVER/RECEIVER; Device Type:Differential Line Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD31D 710-SN65HVD31D SN65HVD31D 74AH4899
Product Name SN65HVD31 3.3 V Full-Duplex RS 485 Drivers and Receivers 3.3V SOIC Interface Transceiver IC RS-422/RS-485 Interface IC Ic, Sm, Logic, 65Hvd, Driver/receiver; Device Type Texas Instruments
Device Type Receiver Transceiver Receiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V 3.3V Other; 3V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 735-32F8120-CLR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
4 suppliers
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003M2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers