3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate 8-SOIC -40 to 125
3.3 V Half-Duplex RS-485, with IEC ESD, 50 Mbps 8-SOIC -40 to 125 Product overview: SN65HVD78DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3 V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD78DR can be used for catalog matching and distributor lookup.
RS-485 Interface IC 3.3V-Supply RS-485
RS485 TRANSCEIVER, 50MBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD78DR | 710-SN65HVD78DR | SN65HVD78DR | 29AH7384 | SN65HVD78DR |
| Product Name | SN65HVD78 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate | 3.3 V SOIC Interface Transceiver IC | RS-485 Interface IC | Rs485 Transceiver, 50Mbps, Soic-8; Device Type Texas Instruments | Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | SN65HVD78 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 3.3V | 3.3V | Other; 3V | Other; 3V ~ 3.6V | |
| # of Tx | 1 # |