The SN65LVDM22PW is a dual multiplexed LVDS repeater in a 16-pin TSSOP package, designed for clock rates up to 200 MHz and data rates up to 250 Mbps. It operates from a single 3.3-V supply, supports multiplexing via S0 and S1 control signals, and provides LVDS-level outputs into a 50-Ω load. Propagation delay is 4 ns typical, and power dissipation at 400 Mbps is 150 mW. The device is characterized for operation from -40°C to 85°C, has ESD protection exceeding 12 kV on bus pins, and features 5-V-tolerant LVTTL inputs. Bus pins are high impedance when disabled or when VCC is below 1.5 V.
Dual Multiplexed LVDM Repeater 16-TSSOP -40 to 85
Dual Multiplexed LVDM Repeater 16-TSSOP -40 to 85 Product overview: SN65LVDM22PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDM22PW can be used for catalog matching and distributor lookup.
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16
Win Source Part Number: 1260934-SN65LVDM22PW
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, Multiplexer
Package: Tube
Applications: LVDS
Standard Package: 90
Mounting: SMD (SMT)
Input: LVDS
Output: LVDS
Current - Supply: 21mA
Data Rate (Max): 250Mbps
Delay Time: 4.0ns
Capacitance - Input: 3 pF
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN65LVDM22PWG4,296-1
Base Product Number: 65LVDM22
IC MULTIPLEXER LVDS 1CH 16TSSOP
Buffer, Multiplexer 1 x 2:2 Channel 250Mbps 16-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDM22PW | 756-SN65LVDM22PW | SN65LVDM22PW | 1260934-SN65LVDM22PW | SN65LVDM22PW | SN65LVDM22PW |
| Product Name | SN65LVDM22 Dual Multiplexed LVDM Repeater | Dual TSSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | |
| Device Type | SN65LVDM22 Dual Multiplexed LVDM Repeater | Transceiver | Transceiver | Sensor Interface; Buffer | Sensor Interface; Buffer | Buffer |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 2 # | |||||
| # of Rx | 2 # | |||||
| Data Rate | 250000 kbps | 400000 kbps | 250000 kbps | 250000 kbps |