The SN65HVD888DR is a low-power RS-485 transceiver with automatic bus-polarity correction and IEC-ESD protection, designed for half-duplex communication in industrial networks. It operates from a single 5V supply, supports data rates from 300bps to 250kbps, and accommodates up to 256 nodes on a bus with 1/8 Unit Load input impedance. The device includes ±12kV IEC61000-4-2 contact discharge protection and ±16kV HBM ESD protection, and corrects bus polarity within 76ms upon hot plug-in. It is housed in an SOIC-8 package measuring 4.9mm × 6mm and is characterized for operation from -40°C to 85°C.
Bus-Polarity Correcting RS-485 Transceiver with IEC-ESD Protection 8-SOIC -40 to 85
Bus-Polarity Correcting RS-485 Transceiver with IEC-ESD Protection 8-SOIC -40 to 85 Product overview: SN65HVD888DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD888DR can be used for catalog matching and distributor lookup.
RS-485 Interface IC Bus-Polarity Correct RS-485 Trnscvr
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD888DR | 710-SN65HVD888DR | SN65HVD888DR | SN65HVD888DR |
| Product Name | SN65HVD888 Bus-Polarity Correcting RS-485 Transceiver with IEC-ESD Protection | SOIC Interface Transceiver IC | RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485; RS422, RS485 | ||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | 5V | Other; 4.5V ~ 5.5V | |
| # of Tx | 1 # |