Texas Instruments SN65LVDM179 Full-Duplex LVDM Transceiver SN65LVDM179DGKR

Description
Full-Duplex LVDM Transceiver 8-VSSOP -40 to 85
Request a Quote
Description
Full-Duplex LVDM Transceiver 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDM179DGKR is a full-duplex low-voltage differential signaling (LVDS) transceiver designed for high-speed data transmission. It operates from a single 3.3-V supply and supports typical signaling rates of up to 100 Mbps. The device features low output voltages of approximately 340 mV across a 50-ohm load and can detect input voltage differences as low as 50 mV. With a propagation delay of 1.7 ns for the driver and 3.7 ns for the receiver, the SN65LVDM179 is suitable for applications requiring fast data transfer. It includes built-in ESD protection exceeding 12 kV at the bus terminal and is characterized for operation in a temperature range of -40°C to 85°C. The device is packaged in an 8-pin VSSOP format, making it suitable for space-constrained designs. Engineers considering this transceiver should note its compatibility with point-to-point half-duplex data transmission over controlled impedance media, making it a viable option for various communication applications.

Datasheet Summary
Powered by GS/AI

The SN65LVDM179DGKR is a full-duplex low-voltage differential signaling (LVDS) transceiver designed for high-speed data transmission. It operates from a single 3.3-V supply and supports typical signaling rates of up to 100 Mbps. The device features low output voltages of approximately 340 mV across a 50-ohm load and can detect input voltage differences as low as 50 mV. With a propagation delay of 1.7 ns for the driver and 3.7 ns for the receiver, the SN65LVDM179 is suitable for applications requiring fast data transfer. It includes built-in ESD protection exceeding 12 kV at the bus terminal and is characterized for operation in a temperature range of -40°C to 85°C. The device is packaged in an 8-pin VSSOP format, making it suitable for space-constrained designs. Engineers considering this transceiver should note its compatibility with point-to-point half-duplex data transmission over controlled impedance media, making it a viable option for various communication applications.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDM179 Full-Duplex LVDM Transceiver - SN65LVDM179DGKR - Texas Instruments
Dallas, TX, United States
SN65LVDM179 Full-Duplex LVDM Transceiver
SN65LVDM179DGKR
SN65LVDM179 Full-Duplex LVDM Transceiver SN65LVDM179DGKR
Full-Duplex LVDM Transceiver 8-VSSOP -40 to 85

Full-Duplex LVDM Transceiver 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
710-SN65LVDM179DGKR
3.3V Interface Transceiver IC 710-SN65LVDM179DGKR
500Mbps LVDM Bus Transceiver, 3.3V, VSSOP, -40 to 85C Product overview: SN65LVDM179DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM179DGKR can be used for catalog matching and distributor lookup.

500Mbps LVDM Bus Transceiver, 3.3V, VSSOP, -40 to 85C Product overview: SN65LVDM179DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM179DGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDM179DGKR
LVDS Interface IC SN65LVDM179DGKR
LVDS Interface IC Full-Duplex LVDM Transceiver

LVDS Interface IC Full-Duplex LVDM Transceiver

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LVDM179DGKR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65LVDM179DGKR
Drivers, Receivers, Transceivers SN65LVDM179DGKR
IC TRANSCEIVER FULL 1/1 8VSSOP

IC TRANSCEIVER FULL 1/1 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDM179DGKR 710-SN65LVDM179DGKR SN65LVDM179DGKR SN65LVDM179DGKR
Product Name SN65LVDM179 Full-Duplex LVDM Transceiver 3.3V Interface Transceiver IC LVDS Interface IC Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Data Rate 500000 kbps 500000 kbps 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
SN54AS1004A Hex Inverting Drivers - 5962-88729012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details