Texas Instruments SN65LBC175A Quadruple RS-485 Differential Line Receivers SN65LBC175AN

Description
Quadruple RS-485 Differential Line Receivers 16-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple RS-485 Differential Line Receivers 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LBC175A Quadruple RS-485 Differential Line Receivers - SN65LBC175AN - Texas Instruments
Dallas, TX, United States
SN65LBC175A Quadruple RS-485 Differential Line Receivers
SN65LBC175AN
SN65LBC175A Quadruple RS-485 Differential Line Receivers SN65LBC175AN
Quadruple RS-485 Differential Line Receivers 16-PDIP -40 to 85

Quadruple RS-485 Differential Line Receivers 16-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN65LBC175AN
Interface Transceiver IC 710-SN65LBC175AN
Quadruple RS-485 Differential Line Receivers 16-PDIP -40 to 85 Product overview: SN65LBC175AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC175AN can be used for catalog matching and distributor lookup.

Quadruple RS-485 Differential Line Receivers 16-PDIP -40 to 85 Product overview: SN65LBC175AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC175AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN65LBC175AN - Rochester Electronics
Newburyport, MA, United States
SN65LBC175A Quadruple RS-485 Differential Line Receivers

SN65LBC175A Quadruple RS-485 Differential Line Receivers

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC175AN - 794839-SN65LBC175AN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC175AN
794839-SN65LBC175AN
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC175AN 794839-SN65LBC175AN
Manufacturer: Texas Instruments Win Source Part Number: 794839-SN65LBC175AN Packaging: Tube Type: Receiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS423, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 40mV Data Rate: 50Mbps Family Name: SN65LBC175A Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): SP489ECT; SP489ECT-L; SP489EET; SP489AET; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794839-SN65LBC175AN
Packaging: Tube
Type: Receiver
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS423, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 40mV
Data Rate: 50Mbps
Family Name: SN65LBC175A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): SP489ECT; SP489ECT-L; SP489EET; SP489AET;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65LBC175AN
RS-422/RS-485 Interface IC SN65LBC175AN
RS-422/RS-485 Interface IC Quad RS485 Diff

RS-422/RS-485 Interface IC Quad RS485 Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC175AN 710-SN65LBC175AN SN65LBC175AN 794839-SN65LBC175AN SN65LBC175AN
Product Name SN65LBC175A Quadruple RS-485 Differential Line Receivers Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC175AN RS-422/RS-485 Interface IC
Technology RS485 RS485
Device Type Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AM26LS33AM Quadruple Differential Line Receiver - AM26LS33AMFKB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
5 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54ACT16245 16-Bit Bus Transceivers With 3-State Outputs - 5962-9202301MXA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details