Texas Instruments SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator SN65LVDS101D

Description
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85
Request a Quote Datasheet
Description
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator - SN65LVDS101D - Texas Instruments
Dallas, TX, United States
SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator
SN65LVDS101D
SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator SN65LVDS101D
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85

2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
756-SN65LVDS101D
3.3V SOIC Interface Transceiver IC 756-SN65LVDS101D
2Gbps LVDS/CML to LVPECL Translator, 8-SOIC, 3.3V Product overview: SN65LVDS101D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS101D can be used for catalog matching and distributor lookup.

2Gbps LVDS/CML to LVPECL Translator, 8-SOIC, 3.3V Product overview: SN65LVDS101D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS101D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS101D - 1252871-SN65LVDS101D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS101D
1252871-SN65LVDS101D
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS101D 1252871-SN65LVDS101D
Manufacturer: Texas Instruments Win Source Part Number: 1252871-SN65LVDS101D Packaging: Tube Type: Buffer, ReDriver Mounting Style: SMD Input: CML, LVDS, LVPECL Output: LVPECL Supply Current: 50mA Delay Time: 630ps Capacitance - Input: 0.6pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Data Rate (Maximum): 2Gbps Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: SN65LVDS101 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252871-SN65LVDS101D
Packaging: Tube
Type: Buffer, ReDriver
Mounting Style: SMD
Input: CML, LVDS, LVPECL
Output: LVPECL
Supply Current: 50mA
Delay Time: 630ps
Capacitance - Input: 0.6pF
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Data Rate (Maximum): 2Gbps
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: SN65LVDS101
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS101D
LVDS Interface IC SN65LVDS101D
LVDS Interface IC 2Gbps Diff

LVDS Interface IC 2Gbps Diff

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS101D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS101D
Signal Buffers, Repeaters, Splitters SN65LVDS101D
Buffer, ReDriver 1 Channel 2Gbps 8-SOIC

Buffer, ReDriver 1 Channel 2Gbps 8-SOIC

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS101D
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS101D
IC REDRIVER 1CH 2GBPS 8SOIC

IC REDRIVER 1CH 2GBPS 8SOIC

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVDS101D - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDS101D
Signal Buffers, Repeaters, Splitters SN65LVDS101D
IC REDRIVER 1CH 2GBPS 8SOIC

IC REDRIVER 1CH 2GBPS 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS101D 756-SN65LVDS101D 1252871-SN65LVDS101D SN65LVDS101D SN65LVDS101D SN65LVDS101D SN65LVDS101D
Product Name SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 3.3V SOIC Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS101D LVDS Interface IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Technology CML; LVDS; PECL
Device Type SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator Transceiver Buffer Buffer Sensor Interface; Buffer Buffer; Buffer, ReDriver
Features RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS32AM Quadruple Differential Line Receiver - AM26LS32AMJB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DCKRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-TSSOP, SC-88, SOT-363
View Details
Specialized - 32R1606AR4CTVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BE - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers