Texas Instruments SN65HVD33 3V Full-Duplex RS-485 Driver and Receiver with enables SN65HVD33RHLT

Description
3V Full-Duplex RS-485 Driver and Receiver with enables 20-VQFN -40 to 85
Request a Quote Datasheet
Description
3V Full-Duplex RS-485 Driver and Receiver with enables 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD33 3V Full-Duplex RS-485 Driver and Receiver with enables - SN65HVD33RHLT - Texas Instruments
Dallas, TX, United States
SN65HVD33 3V Full-Duplex RS-485 Driver and Receiver with enables
SN65HVD33RHLT
SN65HVD33 3V Full-Duplex RS-485 Driver and Receiver with enables SN65HVD33RHLT
3V Full-Duplex RS-485 Driver and Receiver with enables 20-VQFN -40 to 85

3V Full-Duplex RS-485 Driver and Receiver with enables 20-VQFN -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD33RHLT - 1098833-SN65HVD33RHLT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD33RHLT
1098833-SN65HVD33RHLT
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD33RHLT 1098833-SN65HVD33RHLT
Manufacturer: Texas Instruments Win Source Part Number: 1098833-SN65HVD33RHL T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 26Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-VQFN (3.5x4.5) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098833-SN65HVD33RHLT
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 26Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-VQFN (3.5x4.5)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V VQFN Interface Transceiver IC
710-SN65HVD33RHLT
3.3V VQFN Interface Transceiver IC 710-SN65HVD33RHLT
3.3V RS-485 Bus Transceiver, 26Mbps, Full Duplex, VQFN Product overview: SN65HVD33RHLT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD33RHLT can be used for catalog matching and distributor lookup.

3.3V RS-485 Bus Transceiver, 26Mbps, Full Duplex, VQFN Product overview: SN65HVD33RHLT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD33RHLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65HVD33RHLT - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD33RHLT
Drivers, Receivers, Transceivers SN65HVD33RHLT
IC TRANSCEIVER FULL 1/1 20VQFN

IC TRANSCEIVER FULL 1/1 20VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD33RHLT
RS-422/RS-485 Interface IC SN65HVD33RHLT
RS-422/RS-485 Interface IC 3V Full-Duplex RS 485 Drvr & Rcvr

RS-422/RS-485 Interface IC 3V Full-Duplex RS 485 Drvr & Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD33RHLT 1098833-SN65HVD33RHLT 710-SN65HVD33RHLT SN65HVD33RHLT SN65HVD33RHLT
Product Name SN65HVD33 3V Full-Duplex RS-485 Driver and Receiver with enables Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD33RHLT 3.3V VQFN Interface Transceiver IC Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Technology RS485 RS422; RS485; RS422, RS485
Device Type Receiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V 3.3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS75176B Multipoint RS-485/RS-422 Transceivers - DS75176BN/NOPB - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Features RoHS
View Details
3 suppliers
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301M2A - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details