Texas Instruments SN65LVDS047 Quad LVDS Transmitter with Flow-Through Pinout SN65LVDS047DR

Description
Quad LVDS Transmitter with Flow-Through Pinout 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Transmitter with Flow-Through Pinout 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS047 Quad LVDS Transmitter with Flow-Through Pinout - SN65LVDS047DR - Texas Instruments
Dallas, TX, United States
SN65LVDS047 Quad LVDS Transmitter with Flow-Through Pinout
SN65LVDS047DR
SN65LVDS047 Quad LVDS Transmitter with Flow-Through Pinout SN65LVDS047DR
Quad LVDS Transmitter with Flow-Through Pinout 16-SOIC -40 to 85

Quad LVDS Transmitter with Flow-Through Pinout 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS047DR - 082151-SN65LVDS047DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS047DR
082151-SN65LVDS047DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS047DR 082151-SN65LVDS047DR
Manufacturer: Texas Instruments Win Source Part Number: 082151-SN65LVDS047DR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082151-SN65LVDS047DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-SN65LVDS047DR
Quad SOIC Interface Transceiver IC 710-SN65LVDS047DR
Quad LVDS Driver with Flow-Through Pinout 16-SOIC -40 to 85 Product overview: SN65LVDS047DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS047DR can be used for catalog matching and distributor lookup.

Quad LVDS Driver with Flow-Through Pinout 16-SOIC -40 to 85 Product overview: SN65LVDS047DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS047DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65LVDS047DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65LVDS047DR
Drivers, Receivers, Transceivers SN65LVDS047DR
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS047DR
LVDS Interface IC SN65LVDS047DR
LVDS Interface IC Quad Transmitter w/Flow-Thru Pinout

LVDS Interface IC Quad Transmitter w/Flow-Thru Pinout

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS047DR 082151-SN65LVDS047DR 710-SN65LVDS047DR SN65LVDS047DR SN65LVDS047DR
Product Name SN65LVDS047 Quad LVDS Transmitter with Flow-Through Pinout Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS047DR Quad SOIC Interface Transceiver IC Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS LVDS
Device Type Transmitter Receiver Transceiver Driver
Features RoHS RoHS RoHS
# of Tx 4 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT367 High Speed CMOS Logic Non-Inverting Hex Buffer/Line Driver with 3-State Outputs - 5962-9070601MEA - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details