Texas Instruments SSOP Interface Transceiver IC SN65LV1224DBR

Description
LINE RECEIVER, PDSO28, GREEN, PLASTIC, SSOP-28 Product overview: SN65LV1224DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1224DBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LINE RECEIVER, PDSO28, GREEN, PLASTIC, SSOP-28 Product overview: SN65LV1224DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1224DBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSOP Interface Transceiver IC - 755-SN65LV1224DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
755-SN65LV1224DBR
SSOP Interface Transceiver IC 755-SN65LV1224DBR
LINE RECEIVER, PDSO28, GREEN, PLASTIC, SSOP-28 Product overview: SN65LV1224DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1224DBR can be used for catalog matching and distributor lookup.

LINE RECEIVER, PDSO28, GREEN, PLASTIC, SSOP-28 Product overview: SN65LV1224DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1224DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - SN65LV1224DBR - 107303-SN65LV1224DBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SN65LV1224DBR
107303-SN65LV1224DBR
Interface - Interface - Serializers, Deserializers - SN65LV1224DBR 107303-SN65LV1224DBR
Manufacturer: Texas Instruments Win Source Part Number: 107303-SN65LV1224DBR Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVDS Data Rate: 660Mbps Input Type: LVDS Number of Outputs: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 107303-SN65LV1224DBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVDS
Data Rate: 660Mbps
Input Type: LVDS
Number of Outputs: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Serializers, Deserializers - SN65LV1224DBR - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
SN65LV1224DBR
Interface - Serializers, Deserializers SN65LV1224DBR
IC SERIAL/DESERIAL 10:1 28-SSOP

IC SERIAL/DESERIAL 10:1 28-SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SN65LV1224DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SN65LV1224DBR
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LV1224DBR
IC SERIAL/DESERIAL 10:1 28-SSOP

IC SERIAL/DESERIAL 10:1 28-SSOP

Supplier's Site
Serializers, Deserializers - SN65LV1224DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SN65LV1224DBR
Serializers, Deserializers SN65LV1224DBR
660Mbps Deserializer 1 Input 10 Output 28-SSOP

660Mbps Deserializer 1 Input 10 Output 28-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-SN65LV1224DBR 107303-SN65LV1224DBR SN65LV1224DBR SN65LV1224DBR SN65LV1224DBR
Product Name SSOP Interface Transceiver IC Interface - Interface - Serializers, Deserializers - SN65LV1224DBR Interface - Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Data Rate 660000 kbps 660000 kbps 660000 kbps 660000 kbps
Pd 1270 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
QFN Interface Transceiver IC - 702-SI32177-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS34DC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers