The SN65HVD32 is a 3.3-V full-duplex RS-485 transceiver with integrated driver and receiver, designed for data transmission over cable lengths up to 1500 meters. It operates in a SOIC-8 package with a nominal body size of 4.90 mm × 3.91 mm and supports signaling rates up to 26 Mbps. The device features bus-pin ESD protection exceeding 15-kV HBM, glitch-free power-up and power-down, and failsafe operation for open, short, and idle bus conditions. It consumes less than 1 μA in standby mode and is characterized for operation from -40°C to 85°C.
3.3 V Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85
RS-422/RS-485 Interface IC 3.3V Full-Duplex RS- 485
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD32DG4 | SN65HVD32DG4 |
| Product Name | SN65HVD32 3.3 V Full-Duplex RS 485 Drivers and Receivers | RS-422/RS-485 Interface IC |
| Device Type | Receiver | |
| Features | RoHS | RoHS |
| Supply Voltage | 3.3V | 3.3V |
| # of Tx | 1 # |