Texas Instruments SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate SN65HVD75DGKR

Description
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate - SN65HVD75DGKR - Texas Instruments
Dallas, TX, United States
SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate
SN65HVD75DGKR
SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate SN65HVD75DGKR
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate 8-VSSOP -40 to 125

3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate 8-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
710-SN65HVD75DGKR
3.3V Interface Transceiver IC 710-SN65HVD75DGKR
RS-485 Transceiver, Half Duplex, 20Mbps, 3.3V, VSSOP Product overview: SN65HVD75DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD75DGKR can be used for catalog matching and distributor lookup.

RS-485 Transceiver, Half Duplex, 20Mbps, 3.3V, VSSOP Product overview: SN65HVD75DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD75DGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65HVD75DGKR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD75DGKR
Drivers, Receivers, Transceivers SN65HVD75DGKR
IC TRANSCEIVER HALF 1/1 8VSSOP

IC TRANSCEIVER HALF 1/1 8VSSOP

Supplier's Site Datasheet
Rs485 Transceiver, 20Mbps, Vssop-8; Device Type Texas Instruments - 28AH4929 - Newark, An Avnet Company
Chicago, IL, United States
Rs485 Transceiver, 20Mbps, Vssop-8; Device Type Texas Instruments
28AH4929
Rs485 Transceiver, 20Mbps, Vssop-8; Device Type Texas Instruments 28AH4929
RS485 TRANSCEIVER, 20MBPS, VSSOP-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:VSSOP; No. of RoHS Compliant: Yes

RS485 TRANSCEIVER, 20MBPS, VSSOP-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:VSSOP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD75DGKR 710-SN65HVD75DGKR SN65HVD75DGKR 28AH4929
Product Name SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate 3.3V Interface Transceiver IC Drivers, Receivers, Transceivers Rs485 Transceiver, 20Mbps, Vssop-8; Device Type Texas Instruments
Technology RS485 RS422; RS485; RS422, RS485
Device Type SN65HVD75 3.3V, Half-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V Other; 3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - DS96173CN - 203441-DS96173CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 10000 kbps
View Details
3 suppliers
DS26C31T CMOS Quad TRI-STATE Differential Line Drivers - DS26C31TMX - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 32R1606R-8CGTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
AM26LS32AM Quadruple Differential Line Receiver - AM26LS32AMWB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers