Texas Instruments SN65LVDM050-Q1 Automotive Catalog Dual LVDS Transmitter/Receiver SN65LVDM050QDQ1

Description
Automotive Catalog Dual LVDS Transmitter/Receiver 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Dual LVDS Transmitter/Receiver 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDM050-Q1 Automotive Catalog Dual LVDS Transmitter/Receiver - SN65LVDM050QDQ1 - Texas Instruments
Dallas, TX, United States
SN65LVDM050-Q1 Automotive Catalog Dual LVDS Transmitter/Receiver
SN65LVDM050QDQ1
SN65LVDM050-Q1 Automotive Catalog Dual LVDS Transmitter/Receiver SN65LVDM050QDQ1
Automotive Catalog Dual LVDS Transmitter/Receiver 16-SOIC -40 to 125

Automotive Catalog Dual LVDS Transmitter/Receiver 16-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Automotive Dual SOIC Interface Transceiver IC
710-SN65LVDM050QDQ1
Automotive Dual SOIC Interface Transceiver IC 710-SN65LVDM050QDQ1
Automotive Catalog Dual LVDS Transceiver 16-SOIC -40 to 125 Product overview: SN65LVDM050QDQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Dual, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM050QDQ1 can be used for catalog matching and distributor lookup.

Automotive Catalog Dual LVDS Transceiver 16-SOIC -40 to 125 Product overview: SN65LVDM050QDQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Dual, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM050QDQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261085-SN65LVDM050QDQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261085-SN65LVDM050QDQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261085-SN65LVDM050QDQ1
Win Source Part Number: 1261085-SN65LVDM050Q DQ1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tube Standard Package: 40 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Full Data Rate: 500Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: 5A991B1 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65LVDM050QDQ1 ,TEXTISSN65LVDM050QD Q1,296-15385-5,-296- 15385-5,296-15385-5R ,-296-15385-5,-296-1 5385-5R,-SN65LVDM050 QDQ1R Base Product Number: 65LVDM050

Win Source Part Number: 1261085-SN65LVDM050QDQ1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 2/2
Duplex: Full
Data Rate: 500Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: 5A991B1
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN65LVDM050QDQ1,TEXTISSN65LVDM050QDQ1,296-15385-5,-296-15385-5,296-15385-5R,-296-15385-5,-296-15385-5R,-SN65LVDM050QDQ1R
Base Product Number: 65LVDM050

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDM050QDQ1
LVDS Interface IC SN65LVDM050QDQ1
LVDS Interface IC Dual LVDS Trans Receiver

LVDS Interface IC Dual LVDS Trans Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDM050QDQ1 710-SN65LVDM050QDQ1 1261085-SN65LVDM050QDQ1 SN65LVDM050QDQ1
Product Name SN65LVDM050-Q1 Automotive Catalog Dual LVDS Transmitter/Receiver Automotive Dual SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS
Device Type Receiver; Transmitter Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
# of Tx 2 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD4052BM - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Filters - Active - 32F8103-CN - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 8101801EA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
SN54ALS646 Octal Registered Bus Transceivers with 3-State Outputs - 5962-89956013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details