The SN65HVD379 is a 3.3 V full-duplex RS-485/RS-422 driver and receiver designed for multipoint bus communication up to 25 Mbps. It features a 1/2 unit-load receiver allowing up to 64 nodes on the bus, bus-pin ESD protection of 15 kV HBM, and bus-fault protection from -7 V to 12 V. The device operates over a -40 °C to 85 °C temperature range and is housed in an 8-pin SOIC package. Thermal shutdown and glitch-free power-up/down are integrated, with 5 V tolerant inputs and balanced differential receiver thresholds for enhanced fieldbus compatibility.
3.3 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85
3.3 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85 Product overview: SN65HVD379DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3 V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD379DG4 can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC 3.3 V Full-Duplex RS-485/RS-422
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD379DG4 | 710-SN65HVD379DG4 | SN65HVD379DG4 |
| Product Name | SN65HVD379 3.3 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers | 3.3 V SOIC Interface Transceiver IC | RS-422/RS-485 Interface IC |
| Technology | RS422; RS485 | ||
| Device Type | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 3.3V | 3.3V | |
| # of Tx | 1 # |