Manufacturer: Texas Instruments
Win Source Part Number: 794841-SN65LV1224ADB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Number of Inputs: 1
Output Type: LVTTL
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 660Mbps
Function: Deserializer
Input Type: LVDS
Number of Outputs: 10
Part Status: Obsolete(EOL)
Family Name: SN65LV1224A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): MAX9206EAI/V+T; SN65LV1212DBRG4; SN65LV1224DBRG4; MAX9206EAI/V+; MAX9208EAI-T; MAX9206EAI-T;
Introduction Date: April 01, 2005
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
LINE RECEIVER, PDSO28, GREEN, PLASTIC, SSOP-28 Product overview: SN65LV1224ADBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LV1224ADBRG4
660Mbps Deserializer 1 Input 10 Output 28-SSOP
IC SERIAL/DESERIAL 10:1 28-SSOP
IC SERIAL/DESERIAL 10:1 28-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 794841-SN65LV1224ADBRG4 | 755-SN65LV1224ADBRG4 | SN65LV1224ADBRG4 | SN65LV1224ADBRG4 | SN65LV1224ADBRG4 |
| Product Name | Interface - Interface - Serializers, Deserializers - SN65LV1224ADBRG4 | SSOP Interface Transceiver IC | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | ||
| Data Rate | 660000 kbps | 660000 kbps | 660000 kbps | 660000 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SSOP | SSOP | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | SSOP |