The SN65LVDM050PW is a low-voltage differential signaling (LVDS) transceiver designed for high-speed data transmission. It operates from a single supply voltage of 3.3 V and supports typical full-duplex signaling rates of up to 100 Mbps. The device features a low differential output voltage of 340 mV across a 50-ohm load and can detect valid output with a minimum input voltage difference of 50 mV. With a propagation delay of 1.7 ns for the driver and 3.7 ns for the receiver, the SN65LVDM050PW is suitable for applications requiring fast data transfer. It includes built-in ESD protection exceeding 12 kV at the bus terminal and is characterized for operation in a temperature range of -40°C to 85°C. The device is packaged in a 16-TSSOP format, making it suitable for surface mount applications. Engineers considering this product should note its compatibility with LVDS protocols and its ability to function effectively in point-to-point half-duplex data transmission scenarios.
Dual LVDS Transmitter/Receiver
Manufacturer: Texas Instruments
Win Source Part Number: 1252840-SN65LVDM050P
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 2/2
Duplex: Full
Data Rate: 100Mbps
Family Name: SN65LVDM050
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): PI90LVB050L; PI90LVB050LEX; PI90LVB050LX;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
LVDS Transceiver 400Mbps 3.3V 16-Pin TSSOP SM Product overview: SN65LVDM050PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM050PW can be used for catalog matching and distributor lookup.
LVDS Interface IC HS Diff
LVDS TRANSCEIVER, 100MBPS, TSSOP-16; Device Type:LVDS Transceiver; Peak-to-Peak Jitter Max:-; Supply Current Max:27mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDM050PW | 1252840-SN65LVDM050PW | 710-SN65LVDM050PW | SN65LVDM050PW | 28AH4940 |
| Product Name | SN65LVDM050 Dual LVDS Transmitter/Receiver | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM050PW | 3.3V TSSOP Interface Transceiver IC | LVDS Interface IC | Lvds Transceiver, 100Mbps, Tssop-16; Device Type Texas Instruments |
| Technology | LVDS | Bus LVDS | |||
| Device Type | Receiver; Transmitter | Receiver; Transceiver | Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 2 # | ||||
| # of Rx | 2 # |