The SN65LVDM176DR is a half-duplex differential line transceiver using low-voltage differential signaling (LVDS) for data rates up to 400 Mbit/s, housed in an 8-pin SOIC package. It operates from a single 3.3-V supply, with a functional temperature range of -40°C to 85°C. The device features 5-V-tolerant LVTTL inputs, a fail-safe receiver for open-circuit conditions, and bus pins that go high-impedance when disabled or when supply voltage is below 1.5 V. Propagation delay is 1.7 ns for the driver and 3.7 ns for the receiver. ESD protection exceeds 15 kV on bus pins. The part is marked as DM176.
Half-Duplex LVDM Transceiver 8-SOIC -40 to 85
400Mbps Half-Duplex LVDM Transceiver 8-SOIC Product overview: SN65LVDM176DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM176DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1252848-SN65LVDM176D
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Half
Data Rate: 400Mbps
Family Name: SN65LVDM176
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): DS92LV010ATMX; DS92LV010ATM; ADN4690EBRZ-RL7;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico ,Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
LVDS Interface IC Half-Duplex LVDM Transceiver
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDM176DR | 710-SN65LVDM176DR | 1252848-SN65LVDM176DR | SN65LVDM176DR | SN65LVDM176DR |
| Product Name | SN65LVDM176 Half-Duplex LVDM Transceiver | SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM176DR | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Tx | 1 # | ||||
| # of Rx | 1 # | ||||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 to ? kbps | 400000 kbps |