Full-Duplex LVDM Transceiver 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 112695-SN65LVDM180DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 150Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
500Mbps LVDM Bus Transceiver, 1 Tx/Rx, 3.3V, SOIC Product overview: SN65LVDM180DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDM180DR can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO14
LVDS Interface IC Full-Duplex LVDM Transceiver
IC TRANSCEIVER FULL 1/1 14SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDM180DR | 112695-SN65LVDM180DR | 710-SN65LVDM180DR | SN65LVDM180DR | SN65LVDM180DR | SN65LVDM180DR |
| Product Name | SN65LVDM180 Full-Duplex LVDM Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM180DR | 3.3V SOIC Interface Transceiver IC | LVDS Interface IC | Drivers, Receivers, Transceivers | |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 1 # | |||||
| # of Rx | 1 # | |||||
| Data Rate | 500000 kbps | 150000 kbps | 500000 kbps | 150000 kbps |