Texas Instruments SN65LBC172A Quad RS-485 Differential Line Drivers SN65LBC172AN

Description
Quad RS-485 Differential Line Drivers 16-PDIP -40 to 85
Request a Quote Datasheet
Description
Quad RS-485 Differential Line Drivers 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LBC172A Quad RS-485 Differential Line Drivers - SN65LBC172AN - Texas Instruments
Dallas, TX, United States
SN65LBC172A Quad RS-485 Differential Line Drivers
SN65LBC172AN
SN65LBC172A Quad RS-485 Differential Line Drivers SN65LBC172AN
Quad RS-485 Differential Line Drivers 16-PDIP -40 to 85

Quad RS-485 Differential Line Drivers 16-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad Interface Transceiver IC
710-SN65LBC172AN
Quad Interface Transceiver IC 710-SN65LBC172AN
Quad RS-485 Differential Line Drivers 16-PDIP -40 to 85 Product overview: SN65LBC172AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC172AN can be used for catalog matching and distributor lookup.

Quad RS-485 Differential Line Drivers 16-PDIP -40 to 85 Product overview: SN65LBC172AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC172AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC172AN - 794836-SN65LBC172AN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC172AN
794836-SN65LBC172AN
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC172AN 794836-SN65LBC172AN
Manufacturer: Texas Instruments Win Source Part Number: 794836-SN65LBC172AN Packaging: Tube Type: Driver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 30Mbps Family Name: SN65LBC172A Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794836-SN65LBC172AN
Packaging: Tube
Type: Driver
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 30Mbps
Family Name: SN65LBC172A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65LBC172AN
RS-422/RS-485 Interface IC SN65LBC172AN
RS-422/RS-485 Interface IC Quad LP Diff

RS-422/RS-485 Interface IC Quad LP Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC172AN 710-SN65LBC172AN 794836-SN65LBC172AN SN65LBC172AN
Product Name SN65LBC172A Quad RS-485 Differential Line Drivers Quad Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC172AN RS-422/RS-485 Interface IC
Technology RS485
Device Type Line / Bus Driver Transceiver Receiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1337409-AM26C32CNS - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 200 kbps
View Details
3 suppliers
SN54HC05 Hex Inverters With Open-Drain Outputs - 5962-8871801CA - Texas Instruments
Specs
Technology HC
Device Type SN54HC05 Hex Inverters With Open-Drain Outputs
Supply Voltage Other; 6
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details